Artesyn Embedded Power 150W Led Lighting AC-DC Power Supply LDS150 Series

Description
The LDS150 series of LED lighting power supplies offers a compact and reliable solution for applications up to 150 watts. The series comprises two models with different enclosure styles — both of which are water resistant and IP67 rated. LDS150 series power supplies offer constant current and constant voltage operating modes, together with dimming control, and provide a 107 Vdc output that can deliver up to 1.4 amps. The power supplies have an operating temperature range of -40 to 80 °C.
Datasheet
Description
The LDS150 series of LED lighting power supplies offers a compact and reliable solution for applications up to 150 watts. The series comprises two models with different enclosure styles — both of which are water resistant and IP67 rated. LDS150 series power supplies offer constant current and constant voltage operating modes, together with dimming control, and provide a 107 Vdc output that can deliver up to 1.4 amps. The power supplies have an operating temperature range of -40 to 80 °C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
150W Led Lighting AC-DC Power Supply - LDS150 Series - Artesyn Embedded Power
Tempe, AZ, USA
150W Led Lighting AC-DC Power Supply
LDS150 Series
150W Led Lighting AC-DC Power Supply LDS150 Series
The LDS150 series of LED lighting power supplies offers a compact and reliable solution for applications up to 150 watts. The series comprises two models with different enclosure styles — both of which are water resistant and IP67 rated. LDS150 series power supplies offer constant current and constant voltage operating modes, together with dimming control, and provide a 107 Vdc output that can deliver up to 1.4 amps. The power supplies have an operating temperature range of -40 to 80 °C.

The LDS150 series of LED lighting power supplies offers a compact and reliable solution for applications up to 150 watts. The series comprises two models with different enclosure styles — both of which are water resistant and IP67 rated. LDS150 series power supplies offer constant current and constant voltage operating modes, together with dimming control, and provide a 107 Vdc output that can deliver up to 1.4 amps. The power supplies have an operating temperature range of -40 to 80 °C.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number LDS150 Series
Product Name 150W Led Lighting AC-DC Power Supply
Type Current Source
Operating Temperature -40 to 90 C (-40 to 194 F)
Regulatory Compliance RoHS
DC Output Voltage 107.0 volts
DC Output Current 1.4 amps
Unlock Full Specs
to access all available technical data