POWER SUPPLY, AC-DC, MEDICAL, 15V, 16.6A; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:15V; Output Current - Output 1:16.6A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 68R2477 |
| Product Name | Power Supply, Ac-Dc, Medical, 15V, 16.6A; No. Of Outputs Artesyn Embedded Technologies |
| Type | DC Power Supply |