Artesyn Embedded Power Ac-Dc Converter, Open Frame, 1 O/p, 65W, 2.7A, 24V; Power Supply Approvals Artesyn Embedded Technologies NLP65-9624J

Description
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 65W, 2.7A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):75W @ 20CFM; Power Rating (Convection Cooling):65W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 65W, 2.7A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):75W @ 20CFM; Power Rating (Convection Cooling):65W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Open Frame, 1 O/p, 65W, 2.7A, 24V; Power Supply Approvals Artesyn Embedded Technologies - 71K8969 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 65W, 2.7A, 24V; Power Supply Approvals Artesyn Embedded Technologies
71K8969
Ac-Dc Converter, Open Frame, 1 O/p, 65W, 2.7A, 24V; Power Supply Approvals Artesyn Embedded Technologies 71K8969
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 65W, 2.7A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):75W @ 20CFM; Power Rating (Convection Cooling):65W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 65W, 2.7A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):75W @ 20CFM; Power Rating (Convection Cooling):65W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 71K8969
Product Name Ac-Dc Converter, Open Frame, 1 O/p, 65W, 2.7A, 24V; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

120/960W DIN-Rail power supplies - DRB960-24-3-A6 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details
2 suppliers
1000VA Railway Quality DC-AC Inverters with Sine Wave Output Voltage, Low-profile - RSI 1K-F31 - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details