Artesyn Embedded Power Ac-Dc Converter, Open Frame, 5 O/p, 110W; Power Supply Approvals Artesyn Embedded Technologies LPQ172

Description
AC-DC CONVERTER, OPEN FRAME, 5 O/P, 110W; Power Supply Approvals:ITE; No. of Outputs:4 Output; Power Rating (Forced Cooling):175W @ 30CFM; Power Rating (Convection Cooling):110W; Input Voltage VAC:85V AC to 264V AC; Height:38.1mm RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, OPEN FRAME, 5 O/P, 110W; Power Supply Approvals:ITE; No. of Outputs:4 Output; Power Rating (Forced Cooling):175W @ 30CFM; Power Rating (Convection Cooling):110W; Input Voltage VAC:85V AC to 264V AC; Height:38.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Open Frame, 5 O/p, 110W; Power Supply Approvals Artesyn Embedded Technologies - 67K0326 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 5 O/p, 110W; Power Supply Approvals Artesyn Embedded Technologies
67K0326
Ac-Dc Converter, Open Frame, 5 O/p, 110W; Power Supply Approvals Artesyn Embedded Technologies 67K0326
AC-DC CONVERTER, OPEN FRAME, 5 O/P, 110W; Power Supply Approvals:ITE; No. of Outputs:4 Output; Power Rating (Forced Cooling):175W @ 30CFM; Power Rating (Convection Cooling):110W; Input Voltage VAC:85V AC to 264V AC; Height:38.1mm RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 5 O/P, 110W; Power Supply Approvals:ITE; No. of Outputs:4 Output; Power Rating (Forced Cooling):175W @ 30CFM; Power Rating (Convection Cooling):110W; Input Voltage VAC:85V AC to 264V AC; Height:38.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 67K0326
Product Name Ac-Dc Converter, Open Frame, 5 O/p, 110W; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
1.5 - 30W DC-DC Converters - CCG10-48-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details