Artesyn Embedded Power Ac-Dc Converter, Enclosed, 4 O/p, 145W; Power Supply Approvals Artesyn Embedded Technologies LPQ142-C

Description
AC-DC CONVERTER, ENCLOSED, 4 O/P, 145W; Power Supply Approvals:ITE; No. of Outputs:4Outputs; Output Power Max:145W; Output Voltage - Output 1:5V; Output Current - Output 1:12A; Output Voltage - Output 2:15V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, ENCLOSED, 4 O/P, 145W; Power Supply Approvals:ITE; No. of Outputs:4Outputs; Output Power Max:145W; Output Voltage - Output 1:5V; Output Current - Output 1:12A; Output Voltage - Output 2:15V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Enclosed, 4 O/p, 145W; Power Supply Approvals Artesyn Embedded Technologies - 60H8170 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 4 O/p, 145W; Power Supply Approvals Artesyn Embedded Technologies
60H8170
Ac-Dc Converter, Enclosed, 4 O/p, 145W; Power Supply Approvals Artesyn Embedded Technologies 60H8170
AC-DC CONVERTER, ENCLOSED, 4 O/P, 145W; Power Supply Approvals:ITE; No. of Outputs:4Outputs; Output Power Max:145W; Output Voltage - Output 1:5V; Output Current - Output 1:12A; Output Voltage - Output 2:15V; Product Range:- RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 4 O/P, 145W; Power Supply Approvals:ITE; No. of Outputs:4Outputs; Output Power Max:145W; Output Voltage - Output 1:5V; Output Current - Output 1:12A; Output Voltage - Output 2:15V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 60H8170
Product Name Ac-Dc Converter, Enclosed, 4 O/p, 145W; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Switching Power Supplies - 1227851 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details