Artesyn Embedded Power Power Supplies - Board Mount LDO10C-005W05-SJ

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 041026-LDO10C-005W05 -SJ Category: Power Supplies - Board Mount Family: DC DC Converters Series: LDO10C Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off SCP Package: Module Size / Dimension: 0.65" L x 0.41" W x 0.52" H (16.5mm x 10.4mm x 13.1mm) Applications: ITE (Commercial) Standard Package: 90 Catalog: LDO10C Series Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 3V Voltage - Input (Max): 13.8V Voltage - Output 1: 0.59 ~ 5.1 V Power (Watts) - Manufacture Series: 50W Efficiency: 94% Power (Watts) - Max: 51W Alternative Parts (Cross-Reference): LDO10C-005W05-HJ; LDO10C-005W05-VJ; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 041026-LDO10C-005W05 -SJ Category: Power Supplies - Board Mount Family: DC DC Converters Series: LDO10C Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off SCP Package: Module Size / Dimension: 0.65" L x 0.41" W x 0.52" H (16.5mm x 10.4mm x 13.1mm) Applications: ITE (Commercial) Standard Package: 90 Catalog: LDO10C Series Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 3V Voltage - Input (Max): 13.8V Voltage - Output 1: 0.59 ~ 5.1 V Power (Watts) - Manufacture Series: 50W Efficiency: 94% Power (Watts) - Max: 51W Alternative Parts (Cross-Reference): LDO10C-005W05-HJ; LDO10C-005W05-VJ; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
041026-LDO10C-005W05-SJ
Power Supplies - Board Mount 041026-LDO10C-005W05-SJ
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 041026-LDO10C-005W05 -SJ Category: Power Supplies - Board Mount Family: DC DC Converters Series: LDO10C Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off SCP Package: Module Size / Dimension: 0.65" L x 0.41" W x 0.52" H (16.5mm x 10.4mm x 13.1mm) Applications: ITE (Commercial) Standard Package: 90 Catalog: LDO10C Series Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 3V Voltage - Input (Max): 13.8V Voltage - Output 1: 0.59 ~ 5.1 V Power (Watts) - Manufacture Series: 50W Efficiency: 94% Power (Watts) - Max: 51W Alternative Parts (Cross-Reference): LDO10C-005W05-HJ; LDO10C-005W05-VJ; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 041026-LDO10C-005W05-SJ
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: LDO10C
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off SCP
Package: Module
Size / Dimension: 0.65" L x 0.41" W x 0.52" H (16.5mm x 10.4mm x 13.1mm)
Applications: ITE (Commercial)
Standard Package: 90
Catalog: LDO10C Series
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 3V
Voltage - Input (Max): 13.8V
Voltage - Output 1: 0.59 ~ 5.1 V
Power (Watts) - Manufacture Series: 50W
Efficiency: 94%
Power (Watts) - Max: 51W
Alternative Parts (Cross-Reference): LDO10C-005W05-HJ; LDO10C-005W05-VJ;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now
Power Supplies - Board Mount - DC DC Converters - LDO10C-005W05-SJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LDO10C-005W05-SJ
Power Supplies - Board Mount - DC DC Converters LDO10C-005W05-SJ
DC DC CONVERTER 0.59-5.1V 50W

DC DC CONVERTER 0.59-5.1V 50W

Supplier's Site
Dc-Dc Converter, Non Iso Pol, 1 O/p, 0.59-5.1V, 50W, 10A, Smd; Output Power Max Artesyn Embedded Technologies - 71K5982 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Non Iso Pol, 1 O/p, 0.59-5.1V, 50W, 10A, Smd; Output Power Max Artesyn Embedded Technologies
71K5982
Dc-Dc Converter, Non Iso Pol, 1 O/p, 0.59-5.1V, 50W, 10A, Smd; Output Power Max Artesyn Embedded Technologies 71K5982
DC-DC CONVERTER, NON ISO POL, 1 O/P, 0.59-5.1V, 50W, 10A, SMD; Output Power Max:50W; Output Voltage Min:590mV; Output Voltage Max:5.1V; Output Current Max:10A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:- RoHS Compliant: Yes

DC-DC CONVERTER, NON ISO POL, 1 O/P, 0.59-5.1V, 50W, 10A, SMD; Output Power Max:50W; Output Voltage Min:590mV; Output Voltage Max:5.1V; Output Current Max:10A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 041026-LDO10C-005W05-SJ LDO10C-005W05-SJ 71K5982
Product Name Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Non Iso Pol, 1 O/p, 0.59-5.1V, 50W, 10A, Smd; Output Power Max Artesyn Embedded Technologies
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 10 amps 10 amps
DC Output Power 51 watts 50 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

240 W Single Phase Single Output Low Profile Power Supplies - PSP-24048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
FSP DC to DC 110V-220V 500W Mini Redundant Power Supply with PMBus - 96PSR-D500WMIN - Advantech
Specs
Type DC-DC Converter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE
View Details
Power Supplies - 5000004578-SE - TE Connectivity
Specs
DC Output Voltage 10.0 volts
DC Output Current 1 amps
View Details