Artesyn Embedded Power Power Supply, Ac-Dc, Medical, 5V, 11A; Power Supply Approvals Artesyn Embedded Technologies NPS62-M

Description
POWER SUPPLY, AC-DC, MEDICAL, 5V, 11A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):60W; Input Voltage VAC:90V AC to 264V AC; Output Voltage - Output 1:5VRoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, MEDICAL, 5V, 11A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):60W; Input Voltage VAC:90V AC to 264V AC; Output Voltage - Output 1:5VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, Medical, 5V, 11A; Power Supply Approvals Artesyn Embedded Technologies - 85R8993 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 5V, 11A; Power Supply Approvals Artesyn Embedded Technologies
85R8993
Power Supply, Ac-Dc, Medical, 5V, 11A; Power Supply Approvals Artesyn Embedded Technologies 85R8993
POWER SUPPLY, AC-DC, MEDICAL, 5V, 11A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):60W; Input Voltage VAC:90V AC to 264V AC; Output Voltage - Output 1:5VRoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 5V, 11A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):60W; Input Voltage VAC:90V AC to 264V AC; Output Voltage - Output 1:5VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 85R8993
Product Name Power Supply, Ac-Dc, Medical, 5V, 11A; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000011495-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Bench Power Supplies - 1026063 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 80.0 volts
DC Output Current 40 amps
View Details