Artesyn Embedded Power Power Supplies Board Mount DCDC Converters - EXB50-48D05-3V3 EXB50-48D05-3V3

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1172979-EXB50-48D05- 3V3 Series: EXB50 Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: OTP, OVP, SCP, UVLO Package: 9-DIP Module, 8 Leads Applications: ITE (Commercial) Power (Watts): 50W Size: 2.40" L x 2.28" W x 0.43" H (61.0mm x 57.9mm x 10.9mm) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 2 Part Status: Obsolete(EOL) Voltage - Output 1: 5V Voltage - Output 2: 3.3V Efficiency: 89% Family Name: EXB50 Categories: Power Supplies - Board Mount Manufacturer Homepage: 0 RoHS State: Request Verification Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 7.5A, 7.5A Alternative Parts (Cross-Reference): BWR-5/6-3.3/7-D48; BWR-5/6-3.3/7-D48-C; MQHL-28E-05D-X-HB; Introduction Date: January 14, 2014 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1172979-EXB50-48D05- 3V3 Series: EXB50 Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: OTP, OVP, SCP, UVLO Package: 9-DIP Module, 8 Leads Applications: ITE (Commercial) Power (Watts): 50W Size: 2.40" L x 2.28" W x 0.43" H (61.0mm x 57.9mm x 10.9mm) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 2 Part Status: Obsolete(EOL) Voltage - Output 1: 5V Voltage - Output 2: 3.3V Efficiency: 89% Family Name: EXB50 Categories: Power Supplies - Board Mount Manufacturer Homepage: 0 RoHS State: Request Verification Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 7.5A, 7.5A Alternative Parts (Cross-Reference): BWR-5/6-3.3/7-D48; BWR-5/6-3.3/7-D48-C; MQHL-28E-05D-X-HB; Introduction Date: January 14, 2014 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - EXB50-48D05-3V3
1172979-EXB50-48D05-3V3
Power Supplies Board Mount DCDC Converters - EXB50-48D05-3V3 1172979-EXB50-48D05-3V3
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1172979-EXB50-48D05- 3V3 Series: EXB50 Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: OTP, OVP, SCP, UVLO Package: 9-DIP Module, 8 Leads Applications: ITE (Commercial) Power (Watts): 50W Size: 2.40" L x 2.28" W x 0.43" H (61.0mm x 57.9mm x 10.9mm) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 2 Part Status: Obsolete(EOL) Voltage - Output 1: 5V Voltage - Output 2: 3.3V Efficiency: 89% Family Name: EXB50 Categories: Power Supplies - Board Mount Manufacturer Homepage: 0 RoHS State: Request Verification Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 7.5A, 7.5A Alternative Parts (Cross-Reference): BWR-5/6-3.3/7-D48; BWR-5/6-3.3/7-D48-C; MQHL-28E-05D-X-HB; Introduction Date: January 14, 2014 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 1172979-EXB50-48D05-3V3
Series: EXB50
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Features: OTP, OVP, SCP, UVLO
Package: 9-DIP Module, 8 Leads
Applications: ITE (Commercial)
Power (Watts): 50W
Size: 2.40" L x 2.28" W x 0.43" H (61.0mm x 57.9mm x 10.9mm)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 2
Part Status: Obsolete(EOL)
Voltage - Output 1: 5V
Voltage - Output 2: 3.3V
Efficiency: 89%
Family Name: EXB50
Categories: Power Supplies - Board Mount
Manufacturer Homepage: 0
RoHS State: Request Verification
Input Voltage MIN: 36V
Voltage Input MAX: 75V
Current - Output (Maximum): 7.5A, 7.5A
Alternative Parts (Cross-Reference): BWR-5/6-3.3/7-D48; BWR-5/6-3.3/7-D48-C; MQHL-28E-05D-X-HB;
Introduction Date: January 14, 2014
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 1172979-EXB50-48D05-3V3
Product Name Power Supplies Board Mount DCDC Converters - EXB50-48D05-3V3
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
Programmable Power / 3U Programmable DC Power - ea-elr-10200-70-3u-27150 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 70 amps
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details