Artesyn Embedded Power Power Supply, Ac-Dc, Medical, 36V, 27.8A; Power Supply Approvals Artesyn Embedded Technologies LCM1000U-T

Description
POWER SUPPLY, AC-DC, MEDICAL, 36V, 27.8A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:1kW; Output Current Max:27.8A; Product Range:LCM1000 Series RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, MEDICAL, 36V, 27.8A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:1kW; Output Current Max:27.8A; Product Range:LCM1000 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, Medical, 36V, 27.8A; Power Supply Approvals Artesyn Embedded Technologies - 78X7319 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 36V, 27.8A; Power Supply Approvals Artesyn Embedded Technologies
78X7319
Power Supply, Ac-Dc, Medical, 36V, 27.8A; Power Supply Approvals Artesyn Embedded Technologies 78X7319
POWER SUPPLY, AC-DC, MEDICAL, 36V, 27.8A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:1kW; Output Current Max:27.8A; Product Range:LCM1000 Series RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 36V, 27.8A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:1kW; Output Current Max:27.8A; Product Range:LCM1000 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 78X7319
Product Name Power Supply, Ac-Dc, Medical, 36V, 27.8A; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
AC/DC Adapters - 1242185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type Australia, european plug, uk, us
Regulatory Compliance Ce, en 55013, en 55014-1, en 55014-2, en 55020, en 55022, en 55024, en 61000-3-2, en 61000-3-3, eu coc v5, tuv/gs en 60950-1, ul 60065
View Details