Artesyn Embedded Power 40-50W AC-DC Power Supply NLP40 Series

Description
The NLP40 series of AC-DC power supplies includes single, dual and triple output models, covering voltages from 3.3 V to 48 V. Their compact 4.25 x 2.5 x 1.15 inch form factor makes them ideal for use in space constrained and 1U applications. NLP40 power supplies provide 40 watts of output power with free air convection cooling, which can be boosted to 50 watts with 20 CFM of forced air. Standard features include overvoltage and short-circuit protection. The power supplies are designed for use in low power data networking, computer and telecom applications such as hubs, routers, POS terminals, LCD projectors, cable modems and PABX systems. They are also suitable for a wide range of low power industrial applications.
Datasheet
Description
The NLP40 series of AC-DC power supplies includes single, dual and triple output models, covering voltages from 3.3 V to 48 V. Their compact 4.25 x 2.5 x 1.15 inch form factor makes them ideal for use in space constrained and 1U applications. NLP40 power supplies provide 40 watts of output power with free air convection cooling, which can be boosted to 50 watts with 20 CFM of forced air. Standard features include overvoltage and short-circuit protection. The power supplies are designed for use in low power data networking, computer and telecom applications such as hubs, routers, POS terminals, LCD projectors, cable modems and PABX systems. They are also suitable for a wide range of low power industrial applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
40-50W AC-DC Power Supply - NLP40 Series - Artesyn Embedded Power
Tempe, AZ, USA
40-50W AC-DC Power Supply
NLP40 Series
40-50W AC-DC Power Supply NLP40 Series
The NLP40 series of AC-DC power supplies includes single, dual and triple output models, covering voltages from 3.3 V to 48 V. Their compact 4.25 x 2.5 x 1.15 inch form factor makes them ideal for use in space constrained and 1U applications. NLP40 power supplies provide 40 watts of output power with free air convection cooling, which can be boosted to 50 watts with 20 CFM of forced air. Standard features include overvoltage and short-circuit protection. The power supplies are designed for use in low power data networking, computer and telecom applications such as hubs, routers, POS terminals, LCD projectors, cable modems and PABX systems. They are also suitable for a wide range of low power industrial applications.

The NLP40 series of AC-DC power supplies includes single, dual and triple output models, covering voltages from 3.3 V to 48 V. Their compact 4.25 x 2.5 x 1.15 inch form factor makes them ideal for use in space constrained and 1U applications. NLP40 power supplies provide 40 watts of output power with free air convection cooling, which can be boosted to 50 watts with 20 CFM of forced air. Standard features include overvoltage and short-circuit protection. The power supplies are designed for use in low power data networking, computer and telecom applications such as hubs, routers, POS terminals, LCD projectors, cable modems and PABX systems. They are also suitable for a wide range of low power industrial applications.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number NLP40 Series
Product Name 40-50W AC-DC Power Supply
Type DC Power Supply; Computer Power Supply
Form Factor Circuit Board Assembly
Applications Telecommunications, Networking
Operating Temperature 0 to 70 C (32 to 158 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
Power Supply - 32289142 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000004629-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details