Artesyn Embedded Power Ac-Dc Converter, Open Frame, 3 O/p, 25W; Power Supply Approvals Artesyn Embedded Technologies NFS25-7628

Description
AC-DC CONVERTER, OPEN FRAME, 3 O/P, 25W; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):25W; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:FixedRoHS Compliant: No
Datasheet
Description
AC-DC CONVERTER, OPEN FRAME, 3 O/P, 25W; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):25W; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:FixedRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Open Frame, 3 O/p, 25W; Power Supply Approvals Artesyn Embedded Technologies - 95F5296 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 3 O/p, 25W; Power Supply Approvals Artesyn Embedded Technologies
95F5296
Ac-Dc Converter, Open Frame, 3 O/p, 25W; Power Supply Approvals Artesyn Embedded Technologies 95F5296
AC-DC CONVERTER, OPEN FRAME, 3 O/P, 25W; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):25W; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:FixedRoHS Compliant: No

AC-DC CONVERTER, OPEN FRAME, 3 O/P, 25W; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):25W; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:FixedRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 95F5296
Product Name Ac-Dc Converter, Open Frame, 3 O/p, 25W; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1D - Switch mode power supply - 781D12302414 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Supply module - 750-602/025-000 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details