Artesyn Embedded Power Power Supplies - Board Mount PTH05010WAZT

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 140885-PTH05010WAZT Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH05010 Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OTP, SCP, UVLO Package: 10-SMD Module Size / Dimension: 1.37" L x 0.62" W x 0.35" H (34.8mm x 15.8mm x 9.0mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 15A Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.8 ~ 3.6 V Power (Watts) - Manufacture Series: 54W Efficiency: 95% Power (Watts) - Max: 54W Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 140885-PTH05010WAZT Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH05010 Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OTP, SCP, UVLO Package: 10-SMD Module Size / Dimension: 1.37" L x 0.62" W x 0.35" H (34.8mm x 15.8mm x 9.0mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 15A Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.8 ~ 3.6 V Power (Watts) - Manufacture Series: 54W Efficiency: 95% Power (Watts) - Max: 54W Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
140885-PTH05010WAZT
Power Supplies - Board Mount 140885-PTH05010WAZT
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 140885-PTH05010WAZT Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH05010 Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OTP, SCP, UVLO Package: 10-SMD Module Size / Dimension: 1.37" L x 0.62" W x 0.35" H (34.8mm x 15.8mm x 9.0mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 15A Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.8 ~ 3.6 V Power (Watts) - Manufacture Series: 54W Efficiency: 95% Power (Watts) - Max: 54W Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 140885-PTH05010WAZT
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH05010
Packaging: Reel(TR)
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OTP, SCP, UVLO
Package: 10-SMD Module
Size / Dimension: 1.37" L x 0.62" W x 0.35" H (34.8mm x 15.8mm x 9.0mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 15A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.8 ~ 3.6 V
Power (Watts) - Manufacture Series: 54W
Efficiency: 95%
Power (Watts) - Max: 54W
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 140885-PTH05010WAZT
Product Name Power Supplies - Board Mount
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

960w Three Phase Parallel Function  Power Supplies - PST-96048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
DIN Rail AC to DC 100-240V 120W 24V - PSD-A120W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details