Artesyn Embedded Power Ac-Dc Converter, Open Frame, 1 O/p, 110W, 7.3A, 15V; Power Supply Approvals Artesyn Embedded Technologies LPS174

Description
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 110W, 7.3A, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):175W @ 30CFM; Power Rating (Convection Cooling):110W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 110W, 7.3A, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):175W @ 30CFM; Power Rating (Convection Cooling):110W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Open Frame, 1 O/p, 110W, 7.3A, 15V; Power Supply Approvals Artesyn Embedded Technologies - 67K0330 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 110W, 7.3A, 15V; Power Supply Approvals Artesyn Embedded Technologies
67K0330
Ac-Dc Converter, Open Frame, 1 O/p, 110W, 7.3A, 15V; Power Supply Approvals Artesyn Embedded Technologies 67K0330
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 110W, 7.3A, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):175W @ 30CFM; Power Rating (Convection Cooling):110W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 110W, 7.3A, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):175W @ 30CFM; Power Rating (Convection Cooling):110W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 67K0330
Product Name Ac-Dc Converter, Open Frame, 1 O/p, 110W, 7.3A, 15V; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
High Voltage Power Supplies - 802L-30KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Pack - 102514944 - Radwell International
Specs
AC Output Voltage 264.0 volts
DC Output Voltage 24.0 volts
View Details
2 suppliers