Artesyn Embedded Power 40W Medically-approved AC-DC Power Supply LPS43-M

Description
The 55 watt, open frame LPS40-M AC-DC power supply series is a single output unit with an industry standard 3 x 5 form factor. The chassis mount power supply has a universal 85-264 Vac input range with outputs from 3.3 V to 48 V. This particular series comes with medical safety approvals, but can also be used in test and measurement, single-board computers, telecommunications and networking applications.
Datasheet
Description
The 55 watt, open frame LPS40-M AC-DC power supply series is a single output unit with an industry standard 3 x 5 form factor. The chassis mount power supply has a universal 85-264 Vac input range with outputs from 3.3 V to 48 V. This particular series comes with medical safety approvals, but can also be used in test and measurement, single-board computers, telecommunications and networking applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
40W Medically-approved AC-DC Power Supply - LPS43-M - Artesyn Embedded Power
Tempe, AZ, USA
40W Medically-approved AC-DC Power Supply
LPS43-M
40W Medically-approved AC-DC Power Supply LPS43-M
The 55 watt, open frame LPS40-M AC-DC power supply series is a single output unit with an industry standard 3 x 5 form factor. The chassis mount power supply has a universal 85-264 Vac input range with outputs from 3.3 V to 48 V. This particular series comes with medical safety approvals, but can also be used in test and measurement, single-board computers, telecommunications and networking applications.

The 55 watt, open frame LPS40-M AC-DC power supply series is a single output unit with an industry standard 3 x 5 form factor. The chassis mount power supply has a universal 85-264 Vac input range with outputs from 3.3 V to 48 V. This particular series comes with medical safety approvals, but can also be used in test and measurement, single-board computers, telecommunications and networking applications.

Supplier's Site Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 40W, 3.3A, 12V; Power Supply Approvals Artesyn Embedded Technologies - 17B6361 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 40W, 3.3A, 12V; Power Supply Approvals Artesyn Embedded Technologies
17B6361
Ac-Dc Converter, Open Frame, 1 O/p, 40W, 3.3A, 12V; Power Supply Approvals Artesyn Embedded Technologies 17B6361
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 40W, 3.3A, 12V; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):55W @ 30CFM; Power Rating (Convection Cooling):40W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 40W, 3.3A, 12V; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):55W @ 30CFM; Power Rating (Convection Cooling):40W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number LPS43-M 17B6361
Product Name 40W Medically-approved AC-DC Power Supply Ac-Dc Converter, Open Frame, 1 O/p, 40W, 3.3A, 12V; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply; Medical Power Supply DC Power Supply; AC/DC Converter
Form Factor Circuit Board Assembly; Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance RoHS RoHS Compliant
DC Output Voltage 5.0 to 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6933B 200W DC Switching Power Supply 150V/5A - UDP6933B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details
11.4 to 12.6 Volt (V) Adjustable Output Voltage Range AEU 65 Series Switch Mode Power Supply - AEU65-120 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Regulatory Compliance UL 60950-1, (Insulation Class -1)
View Details
3 suppliers
Programmable Switching DC Power Supply - SPS5043X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details