Artesyn Embedded Power Power Shelf, 12Kw, 250V; For Use With Artesyn Embedded Technologies LCM12K-SHF-S

Description
POWER SHELF, 12KW, 250V; For Use With:LCM4000HV; Accessory Type:Power Supply Shelf; Product Range:LCM12K Series
Description
POWER SHELF, 12KW, 250V; For Use With:LCM4000HV; Accessory Type:Power Supply Shelf; Product Range:LCM12K Series
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Shelf, 12 kW, 250V, is designed for use with the Artesyn LCM4000HV series, providing a centralized power solution for medium to large scale LED lighting and horticulture applications. It supports a wide input voltage range from 187 to 660 VAC, accommodating various three-phase configurations. The shelf houses three 4 kW power modules, delivering a flicker-free output current of up to 16 A and an output voltage range of 100 to 300 VDC. This product features a 19,Äù 1U rack mount design, allowing for hot plug replacement of modules, which enhances reliability and simplifies maintenance. The system can be scaled easily, with the capability to stack multiple shelves to achieve higher power outputs, suitable for extensive grow areas. Efficiency is rated at up to 94%, contributing to lower operational costs. The product complies with various safety and EMI standards, including UL, CSA, and CE certifications, ensuring it meets industrial safety requirements.

Datasheet Summary
Powered by GS/AI

The Power Shelf, 12 kW, 250V, is designed for use with the Artesyn LCM4000HV series, providing a centralized power solution for medium to large scale LED lighting and horticulture applications. It supports a wide input voltage range from 187 to 660 VAC, accommodating various three-phase configurations. The shelf houses three 4 kW power modules, delivering a flicker-free output current of up to 16 A and an output voltage range of 100 to 300 VDC. This product features a 19,Äù 1U rack mount design, allowing for hot plug replacement of modules, which enhances reliability and simplifies maintenance. The system can be scaled easily, with the capability to stack multiple shelves to achieve higher power outputs, suitable for extensive grow areas. Efficiency is rated at up to 94%, contributing to lower operational costs. The product complies with various safety and EMI standards, including UL, CSA, and CE certifications, ensuring it meets industrial safety requirements.

Suppliers

Company
Product
Description
Supplier Links
Power Shelf, 12Kw, 250V; For Use With Artesyn Embedded Technologies - 26AK7447 - Newark, An Avnet Company
Chicago, IL, United States
Power Shelf, 12Kw, 250V; For Use With Artesyn Embedded Technologies
26AK7447
Power Shelf, 12Kw, 250V; For Use With Artesyn Embedded Technologies 26AK7447
POWER SHELF, 12KW, 250V; For Use With:LCM4000HV; Accessory Type:Power Supply Shelf; Product Range:LCM12K Series

POWER SHELF, 12KW, 250V; For Use With:LCM4000HV; Accessory Type:Power Supply Shelf; Product Range:LCM12K Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 26AK7447
Product Name Power Shelf, 12Kw, 250V; For Use With Artesyn Embedded Technologies
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227783 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details