Artesyn Embedded Power Ac-Dc Converter, Open Frame, 2 O/p, 40W, 12V, -12V; No. Of Outputs Artesyn Embedded Technologies NLP40-7627

Description
AC-DC CONVERTER, OPEN FRAME, 2 O/P, 40W, 12V, -12V; No. of Outputs:2 Output; Power Supply Output Type:Fixed; Output Voltage - Output 1:12V; Output Current - Output 1:1.8A; Output Voltage - Output 2:-12V; Output Voltage - Output 3:- RoHS Compliant: No
Datasheet
Description
AC-DC CONVERTER, OPEN FRAME, 2 O/P, 40W, 12V, -12V; No. of Outputs:2 Output; Power Supply Output Type:Fixed; Output Voltage - Output 1:12V; Output Current - Output 1:1.8A; Output Voltage - Output 2:-12V; Output Voltage - Output 3:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Open Frame, 2 O/p, 40W, 12V, -12V; No. Of Outputs Artesyn Embedded Technologies - 91F1756 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 2 O/p, 40W, 12V, -12V; No. Of Outputs Artesyn Embedded Technologies
91F1756
Ac-Dc Converter, Open Frame, 2 O/p, 40W, 12V, -12V; No. Of Outputs Artesyn Embedded Technologies 91F1756
AC-DC CONVERTER, OPEN FRAME, 2 O/P, 40W, 12V, -12V; No. of Outputs:2 Output; Power Supply Output Type:Fixed; Output Voltage - Output 1:12V; Output Current - Output 1:1.8A; Output Voltage - Output 2:-12V; Output Voltage - Output 3:- RoHS Compliant: No

AC-DC CONVERTER, OPEN FRAME, 2 O/P, 40W, 12V, -12V; No. of Outputs:2 Output; Power Supply Output Type:Fixed; Output Voltage - Output 1:12V; Output Current - Output 1:1.8A; Output Voltage - Output 2:-12V; Output Voltage - Output 3:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 91F1756
Product Name Ac-Dc Converter, Open Frame, 2 O/p, 40W, 12V, -12V; No. Of Outputs Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-2180-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details