Artesyn Embedded Power Ac-Dc Converter, Enclosed, 2 O/p, 600W, 15V, 15V; Power Supply Approvals Artesyn Embedded Technologies MP6-1N-1N-01

Description
AC-DC CONVERTER, ENCLOSED, 2 O/P, 600W, 15V, 15V; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:600W; Output Voltage - Output 1:15V; Output Current - Output 1:14A; Output Voltage - Output 2:15V; Height:63.5mm RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, ENCLOSED, 2 O/P, 600W, 15V, 15V; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:600W; Output Voltage - Output 1:15V; Output Current - Output 1:14A; Output Voltage - Output 2:15V; Height:63.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Enclosed, 2 O/p, 600W, 15V, 15V; Power Supply Approvals Artesyn Embedded Technologies - 77M7608 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 2 O/p, 600W, 15V, 15V; Power Supply Approvals Artesyn Embedded Technologies
77M7608
Ac-Dc Converter, Enclosed, 2 O/p, 600W, 15V, 15V; Power Supply Approvals Artesyn Embedded Technologies 77M7608
AC-DC CONVERTER, ENCLOSED, 2 O/P, 600W, 15V, 15V; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:600W; Output Voltage - Output 1:15V; Output Current - Output 1:14A; Output Voltage - Output 2:15V; Height:63.5mm RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 2 O/P, 600W, 15V, 15V; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:600W; Output Voltage - Output 1:15V; Output Current - Output 1:14A; Output Voltage - Output 2:15V; Height:63.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 77M7608
Product Name Ac-Dc Converter, Enclosed, 2 O/p, 600W, 15V, 15V; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details