Artesyn Embedded Power Ac-Dc Converter, Open Frame, 1 O/p, 110W, 12V To 15V; Power Supply Approvals Artesyn Embedded Technologies LPS155

Description
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 110W, 12V to 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W @ 30CFM; Power Rating (Convection Cooling):110W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 110W, 12V to 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W @ 30CFM; Power Rating (Convection Cooling):110W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Open Frame, 1 O/p, 110W, 12V To 15V; Power Supply Approvals Artesyn Embedded Technologies - 67K0327 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 110W, 12V To 15V; Power Supply Approvals Artesyn Embedded Technologies
67K0327
Ac-Dc Converter, Open Frame, 1 O/p, 110W, 12V To 15V; Power Supply Approvals Artesyn Embedded Technologies 67K0327
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 110W, 12V to 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W @ 30CFM; Power Rating (Convection Cooling):110W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 110W, 12V to 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W @ 30CFM; Power Rating (Convection Cooling):110W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 67K0327
Product Name Ac-Dc Converter, Open Frame, 1 O/p, 110W, 12V To 15V; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6955-ea-bt-20060-1000-4u-wc-32174 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 1000 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Space Products - S2805D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 125 C (257 F)
View Details
Power Supplies Linear - 2322535-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details