Artesyn Embedded Power Ac-Dc Converter, Enclosed, 4 O/p, 350W; Power Supply Approvals Artesyn Embedded Technologies LPQ352-CF

Description
AC-DC CONVERTER, ENCLOSED, 4 O/P, 350W; Power Supply Approvals:ITE; No. of Outputs:4Outputs; Output Power Max:350W; Output Voltage - Output 1:5V; Output Current - Output 1:50A; Output Voltage - Output 2:12V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, ENCLOSED, 4 O/P, 350W; Power Supply Approvals:ITE; No. of Outputs:4Outputs; Output Power Max:350W; Output Voltage - Output 1:5V; Output Current - Output 1:50A; Output Voltage - Output 2:12V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Enclosed, 4 O/p, 350W; Power Supply Approvals Artesyn Embedded Technologies - 17B6335 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 4 O/p, 350W; Power Supply Approvals Artesyn Embedded Technologies
17B6335
Ac-Dc Converter, Enclosed, 4 O/p, 350W; Power Supply Approvals Artesyn Embedded Technologies 17B6335
AC-DC CONVERTER, ENCLOSED, 4 O/P, 350W; Power Supply Approvals:ITE; No. of Outputs:4Outputs; Output Power Max:350W; Output Voltage - Output 1:5V; Output Current - Output 1:50A; Output Voltage - Output 2:12V; Product Range:- RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 4 O/P, 350W; Power Supply Approvals:ITE; No. of Outputs:4Outputs; Output Power Max:350W; Output Voltage - Output 1:5V; Output Current - Output 1:50A; Output Voltage - Output 2:12V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 17B6335
Product Name Ac-Dc Converter, Enclosed, 4 O/p, 350W; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details
Power Supplies - 5000009379-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 0.3000 amps
View Details
Bench Power Supplies - 1236489 - RS Components, Ltd.
Specs
Technology Linear Power Supply
Adapter Plug Type IEC 320
Regulatory Compliance RoHS Compliant
View Details