Artesyn Embedded Power Power Supply, Ac-Dc, Medical, 24V, 2.5A; Power Supply Approvals Artesyn Embedded Technologies NPS65-M

Description
POWER SUPPLY, AC-DC, MEDICAL, 24V, 2.5A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):60W; Input Voltage VAC:90V AC to 264V AC; Input Voltage AC Max:264V RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, MEDICAL, 24V, 2.5A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):60W; Input Voltage VAC:90V AC to 264V AC; Input Voltage AC Max:264V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, Medical, 24V, 2.5A; Power Supply Approvals Artesyn Embedded Technologies - 85R8995 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 24V, 2.5A; Power Supply Approvals Artesyn Embedded Technologies
85R8995
Power Supply, Ac-Dc, Medical, 24V, 2.5A; Power Supply Approvals Artesyn Embedded Technologies 85R8995
POWER SUPPLY, AC-DC, MEDICAL, 24V, 2.5A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):60W; Input Voltage VAC:90V AC to 264V AC; Input Voltage AC Max:264V RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 24V, 2.5A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):60W; Input Voltage VAC:90V AC to 264V AC; Input Voltage AC Max:264V RoHS Compliant: Yes

Supplier's Site Datasheet
Ac/dc Open Frame Power Supply, Medical, Fixed, 90 V, 264 V, 60 W, 24 V, 2.5 A Rohs Compliant Artesyn Embedded Technologies - 41T2917 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Medical, Fixed, 90 V, 264 V, 60 W, 24 V, 2.5 A Rohs Compliant Artesyn Embedded Technologies
41T2917
Ac/dc Open Frame Power Supply, Medical, Fixed, 90 V, 264 V, 60 W, 24 V, 2.5 A Rohs Compliant Artesyn Embedded Technologies 41T2917
AC/DC Open Frame Power Supply, Medical, Fixed, 90 V, 264 V, 60 W, 24 V, 2.5 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Medical, Fixed, 90 V, 264 V, 60 W, 24 V, 2.5 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 85R8995 41T2917
Product Name Power Supply, Ac-Dc, Medical, 24V, 2.5A; Power Supply Approvals Artesyn Embedded Technologies Ac/dc Open Frame Power Supply, Medical, Fixed, 90 V, 264 V, 60 W, 24 V, 2.5 A Rohs Compliant Artesyn Embedded Technologies
Type DC Power Supply DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 240W 24V - 96PSD-A240W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details