Artesyn Embedded Power Datasheets for DC-DC Converters

DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more

Page: 1 2
Product Name Notes
Artesyn’s ATA series 3 watt isolated DC-DC converters are suitable for a diverse range of low power applications, including data communication, telecommunication and computer peripheral equipment, industrial automation and mobile...
The ADQ600 series quarter-brick isolated DC-DC converter produces a single fully regulated 12 V output. Rated at 600 watts, the converter can deliver up to 50 amps output current and...
The AEE 50W series is a high efficiency, highly compact and high density DCDC converter designed to be used in applications where a very wide input voltage range is required.
The AEE series of 15 watt high-input isolated DC-DC converters features an ultra wide 4:1 input voltage range of 18–75 Vdc and is primarily designed for use with nominal 48...
The AEE series of 15 watt low-input isolated DC-DC converters features an ultra wide 4:1 input voltage range of 9–36 Vdc and is designed primarily for use with nominal 12...
The AEE series of 40 watt high-input isolated DC-DC converters features an ultra wide 4:1 input voltage range of 18–75 Vdc and is primarily designed for use with nominal 48...
The AEE series of 40 watt low-input isolated DC-DC converters features an ultra-wide 4:1 input voltage range of 9–36 Vdc and is designed primarily for use with nominal 12 V...
The AEE10W-M series of 10 watt isolated DC-DC converters are designed for demanding instrumentation applications that require supplementary or reinforced insulation to comply with stringent industrial or medical safety standards.
The AEO series is a single isolated-output, eighth-brick DC/DC converter. The new devices are available in two power levels, 66W and 120W. These converters provide single output voltage selection of...
The AET series of 20 watt isolated DC-DC converters is available with an ultra wide 9–36 Vdc or 18–75 Vdc input. Each of these versions offers a choice of five...
The AET series of 25-30 watt isolated DC-DC converters is available with an ultra wide 9–36 Vdc or 18–75 Vdc input. Each of these versions offers a choice of five...
The AGF600 series of isolated DC-DC converters is designed for RF applications such as medium power wireless base stations. This series of converters offers two wide input range models. The...
The AGF800 series of isolated DC-DC converters is designed for RF applications such as high power wireless base stations that use both 28V for LDMos and 48V for gallium nitride...
The AGF800-48D series isolated DC-DC converter is intended principally for RF applications such as high power wireless base stations. It produces fully regulated low noise outputs of 30 Vdc (intended...
The AGH100 series half-brick isolated DC-DC converter provides a single regulated low noise 3.3 Vdc output. It has a wide 2:1 input range of 36 to 75 Vdc and is...
The AGH150 series half-brick isolated DC-DC converter provides a single regulated low noise 5 Vdc output. It has a wide 2:1 input range of 36 to 75 Vdc and is...
The AGH360 series half-brick isolated DC-DC converter provides a single regulated low noise 12 Vdc output. It has a wide 2:1 input range of 36 to 75 Vdc and is...
The AGQ100 series of quarter-brick isolated DC-DC converters comprises six single output models offering fully regulated voltages of 1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V or 12.0...
The AGQ150 series quarter-brick isolated DC-DC converter is designed specifically to provide a regulated low noise 12 Vdc output for feeding downstream non-isolated point-of-load (POL) converters in systems with distributed...
The AGQ200 series of quarter-brick isolated DC-DC converters comprises four single output models offering fully regulated voltages of 1.2 V, 1.5 V, 1.8 V or 3.3 V. All four converters...
The AIF series of high voltage DC-DC converters comprises six single output models offering voltages of 1.8 V, 3.3 V, 5.0 V, 12 V, 15 V or 24 V. Designed...
The ASA series of high-input 6 watt isolated DC-DC converters features an ultra wide 4:1 input voltage range of 18–75 Vdc and is primarily designed for use with nominal 48...
The AVD100 series of sixteenth-brick isolated DC-DC converters comprises two single output models offering fully regulated voltages of 5.0 V or 12 V, rated at 20 amps, 10 amps respectively.
The AVD50 series sixteenth-brick isolated DC-DC converter provides a fully regulated 5 V output that is capable of delivering up to 10 amps. It has a wide 2:1 input range...
The AVD75 series of sixteenth-brick isolated DC-DC converters comprises two single output models offering fully regulated voltages of 1.2 V or 3.3 V, rated at 25 amps and 20 amps...
The AVD85 series of sixteenth-brick isolated DC-DC converters comprises three single output models offering fully regulated voltages of 3.3 V, 5.0 V or 12 V, rated at 25 amps, 17...
The AVE200 series half-brick isolated DC-DC converter provides a single regulated low noise 3.3 Vdc output that can deliver up to 40 amps. It has a wide 2:1 input range...
The AVE300 series of half-brick isolated DC-DC converters comprises five single output models, offering fully regulated voltages of 1.2 V, 1.5 V, 1.8 V, 2.5 V or 3.3 V. Each...
This version of the ASA series of 10 watt isolated DC-DC converters features a wide 2:1 input voltage range of 36–75 Vdc and is primarily designed for use with nominal...
Total Max Power: 250 W Total Max Current: 10 A Input Voltage: 250 V to 420 V Output Voltage: 24 V Outputs: Single Size (L...
Total Max Power: 250 W Total Max Current: 16 A Input Voltage: 250 V to 420 V Output Voltage: 15 V Outputs: Single Size (L...
Total Max Power: 250 W Total Max Current: 20 A Input Voltage: 250 V to 420 V Output Voltage: 12 V Outputs: Single Size (L...
Total Max Power: 250 W Total Max Current: 40 A Input Voltage: 250 V to 420 V Output Voltage: 5 V Outputs: Single Size (L...
Total Max Power: 250 W Total Max Current: 50 A Input Voltage: 250 V to 420 V Output Voltage: 1.8 V to 3.3 V Outputs:...
Total Max Power: 15 W Total Max Current: 4.5 A Input Voltage: 18 V to 75 V Output Voltage: -12 V to 12 V Outputs: Single, Dual Size (L x...

Next >>