The AC-DC Converter, Open Frame, 1 Output, 60W, 5A, 12V from Artesyn Embedded Technologies is designed for a wide input voltage range of 85-264 Vac and 120-300 Vdc. It features a compact 3" x 5" footprint and includes a built-in EMI filter, low output ripple, and adjustable output voltage. The converter provides overload and overvoltage protection, ensuring reliable operation. It has a typical efficiency of 70% at full load and can deliver up to 80W with forced air cooling. The operating temperature range is from 0°C to 50°C, with a derating of 2.5% per degree from 50°C to 70°C. The product is RoHS compliant and meets various safety standards, including UL 60950-1 and IEC 60950-1. With a demonstrated MTBF of over 550,000 hours at full load, this power supply is suitable for OEM and system integrator applications.
Artesyn LPS63 Switching Power Supply
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 60W, 5A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):80W @ 30CFM; Power Rating (Convection Cooling):60W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes
AC/DC Open Frame Power Supply, Switch Mode, Adjustable, Fixed, 85 V, 264 V, 60 W, 12 V, 5 A RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1830076 | 62K3445 | 23M6699 |
| Product Name | Switching Power Supplies | Ac-Dc Converter, Open Frame, 1 O/p, 60W, 5A, 12V; Power Supply Approvals Artesyn Embedded Technologies | Ac/dc Open Frame Power Supply, Switch Mode, Adjustable, Fixed, 85 V, 264 V, 60 W, 12 V, 5 A Rohs Compliant Artesyn Embedded Technologies |
| Operating Temperature | 0 C (32 F) | ||
| Regulatory Compliance | RoHS Compliant | RoHS Compliant | RoHS Compliant |
| DC Output Voltage | 12.0 volts |