Artesyn Embedded Power Switching Power Supplies LPS103-M

Description
Artesyn LPS103-M Switching Power Supply
Request a Quote Datasheet
Description
Artesyn LPS103-M Switching Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Supplies - 6688861 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
6688861
Switching Power Supplies 6688861
Artesyn LPS103-M Switching Power Supply

Artesyn LPS103-M Switching Power Supply

Supplier's Site
Power Supply, Ac-Dc, Medical, 12V, 8.3A; No. Of Outputs Artesyn Embedded Technologies - 12P5577 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 12V, 8.3A; No. Of Outputs Artesyn Embedded Technologies
12P5577
Power Supply, Ac-Dc, Medical, 12V, 8.3A; No. Of Outputs Artesyn Embedded Technologies 12P5577
POWER SUPPLY, AC-DC, MEDICAL, 12V, 8.3A; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:12V; Output Current - Output 1:8.3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 12V, 8.3A; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:12V; Output Current - Output 1:8.3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 6688861 12P5577
Product Name Switching Power Supplies Power Supply, Ac-Dc, Medical, 12V, 8.3A; No. Of Outputs Artesyn Embedded Technologies
Type Medical Power Supply DC Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
Features Weatherproof
DC Output Voltage 12.0 volts
View Details
Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details
AC/DC Adapters - 1856790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Adapter Plug Type C14
Regulatory Compliance RoHS Compliant
View Details