Artesyn Embedded Power Power Supplies Board Mount DCDC Converters - IPM300 IPM300

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1186279-IPM300 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, SCP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 2.25kV Number of Outputs: 2 Voltage - Output 1: 3.3V Voltage - Output 2: 5V Efficiency: 98% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.emersonnetworkpo wer.com Manufacturer Package: 18-DIP Module Current - Output (Maximum): 3.6A, 150mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 64 MSL Level: 1 (Unlimited) Power (W): 12.6W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 2.30" L x 1.45" W x 0.58" H (58.4mm x 36.8mm x 14.7mm)
Request a Quote
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1186279-IPM300 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, SCP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 2.25kV Number of Outputs: 2 Voltage - Output 1: 3.3V Voltage - Output 2: 5V Efficiency: 98% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.emersonnetworkpo wer.com Manufacturer Package: 18-DIP Module Current - Output (Maximum): 3.6A, 150mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 64 MSL Level: 1 (Unlimited) Power (W): 12.6W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 2.30" L x 1.45" W x 0.58" H (58.4mm x 36.8mm x 14.7mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - IPM300
1186279-IPM300
Power Supplies Board Mount DCDC Converters - IPM300 1186279-IPM300
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1186279-IPM300 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, SCP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 2.25kV Number of Outputs: 2 Voltage - Output 1: 3.3V Voltage - Output 2: 5V Efficiency: 98% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.emersonnetworkpo wer.com Manufacturer Package: 18-DIP Module Current - Output (Maximum): 3.6A, 150mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 64 MSL Level: 1 (Unlimited) Power (W): 12.6W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 2.30" L x 1.45" W x 0.58" H (58.4mm x 36.8mm x 14.7mm)

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 1186279-IPM300
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, SCP, UVLO
Applications: ITE (Commercial)
Voltage - Isolation: 2.25kV
Number of Outputs: 2
Voltage - Output 1: 3.3V
Voltage - Output 2: 5V
Efficiency: 98%
Categories: Power Supplies - Board Mount
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.emersonnetworkpower.com
Manufacturer Package: 18-DIP Module
Current - Output (Maximum): 3.6A, 150mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 64
MSL Level: 1 (Unlimited)
Power (W): 12.6W
Voltage - Input (Minimum): 36V
Voltage - Input (Maximum): 75V
Parts Dimension: 2.30" L x 1.45" W x 0.58" H (58.4mm x 36.8mm x 14.7mm)

Buy Now
Power Supplies - Board Mount - DC DC Converters - IPM300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IPM300
Power Supplies - Board Mount - DC DC Converters IPM300
DC DC CONVERTER 3.3V 5V 12.6W

DC DC CONVERTER 3.3V 5V 12.6W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 1186279-IPM300 IPM300
Product Name Power Supplies Board Mount DCDC Converters - IPM300 Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Number of Outputs 2 #
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000005339-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.8400 amps
View Details
Switching Power Supplies - 1227109 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -10 C (14 F)
Regulatory Compliance RoHS Compliant
View Details