Artesyn Embedded Power Switching Power Supplies NPS64-M

Description
Artesyn NPS64-M Switching Power Supply
Request a Quote Datasheet
Description
Artesyn NPS64-M Switching Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Supplies - 7878917 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
7878917
Switching Power Supplies 7878917
Artesyn NPS64-M Switching Power Supply

Artesyn NPS64-M Switching Power Supply

Supplier's Site
Power Supply, Ac-Dc, Medical, 15V, 4A; Power Supply Approvals Artesyn Embedded Technologies - 87W8030 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 15V, 4A; Power Supply Approvals Artesyn Embedded Technologies
87W8030
Power Supply, Ac-Dc, Medical, 15V, 4A; Power Supply Approvals Artesyn Embedded Technologies 87W8030
POWER SUPPLY, AC-DC, MEDICAL, 15V, 4A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):60W; Input Voltage VAC:90V AC to 264V AC; Output Current - Output 1:4ARoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 15V, 4A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):60W; Input Voltage VAC:90V AC to 264V AC; Output Current - Output 1:4ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 7878917 87W8030
Product Name Switching Power Supplies Power Supply, Ac-Dc, Medical, 15V, 4A; Power Supply Approvals Artesyn Embedded Technologies
Type Medical Power Supply DC Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-SDR-240-48-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 5 amps
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details