Artesyn Embedded Power Ac-Dc Converter, Enclosed, 1 O/p, 250W, 10.4A, 24V; Power Supply Approvals Artesyn Embedded Technologies LPS255-CEF

Description
AC-DC CONVERTER, ENCLOSED, 1 O/P, 250W, 10.4A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:250W; Output Voltage - Output 1:24V; Output Current - Output 1:10.4A; Output Voltage - Output 2:-; Length:262mmRoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, ENCLOSED, 1 O/P, 250W, 10.4A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:250W; Output Voltage - Output 1:24V; Output Current - Output 1:10.4A; Output Voltage - Output 2:-; Length:262mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Enclosed, 1 O/p, 250W, 10.4A, 24V; Power Supply Approvals Artesyn Embedded Technologies - 50B215 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 250W, 10.4A, 24V; Power Supply Approvals Artesyn Embedded Technologies
50B215
Ac-Dc Converter, Enclosed, 1 O/p, 250W, 10.4A, 24V; Power Supply Approvals Artesyn Embedded Technologies 50B215
AC-DC CONVERTER, ENCLOSED, 1 O/P, 250W, 10.4A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:250W; Output Voltage - Output 1:24V; Output Current - Output 1:10.4A; Output Voltage - Output 2:-; Length:262mmRoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 250W, 10.4A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:250W; Output Voltage - Output 1:24V; Output Current - Output 1:10.4A; Output Voltage - Output 2:-; Length:262mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 50B215
Product Name Ac-Dc Converter, Enclosed, 1 O/p, 250W, 10.4A, 24V; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000005336-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
Bench Power Supplies - 1026004 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 500.0 volts
DC Output Current 10 amps
View Details