Artesyn Embedded Power Datasheets for Computer Power Supplies
Computer power supplies convert alternating current (AC) line to direct current (DC) line, needed by the computer.
Computer Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| LPS170 series AC-DC power supplies are available with a nominal main output of 5 V, 12 V, 15 V or 24 V, adjustable over a wide 2:1 ratio. Auxiliary 12... | |
| The DP40-M series of freestanding external 40 watt AC-DC power adapters carries both medical and safety approvals. These adapters provide a very flexible, pre-approved power solution for a wide variety... | |
| The DPS50 series of freestanding external 50 watt AC-DC power adapters provide a very flexible, pre-approved power solution for a wide variety of portable and desktop applications, including instrumentation, telecommunications,... | |
| The DS460SDC-3 series is a compact 460 watt bulk front end power supply that offers a conversion efficiency of 90% at full load. It is ideal for systems that use... | |
| The NLP40 series of AC-DC power supplies includes single, dual and triple output models, covering voltages from 3.3 V to 48 V. Their compact 4.25 x 2.5 x 1.15 inch... | |
| The NLP65 series of open-frame AC-DC power supplies comprises eight single, dual and triple output models, covering standard voltages from 5 V to 24 V. Each model accepts a universal... | |
| Total Max Power: 99 W Total Max Current: 8 A Input Voltage: 10.8 V to 13.2 V Output Voltage: 1.3 V to 2.5 V Outputs:... |