Artesyn Embedded Power Power Supplies - Board Mount LDO03C-005W05-SJ

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 041024-LDO03C-005W05 -SJ Category: Power Supplies - Board Mount Family: DC DC Converters Series: LDO03C Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off SCP UVLO Package: Module Size / Dimension: 0.61" L x 0.37" W x 0.31" H (15.5mm x 9.4mm x 8.0mm) Applications: ITE (Commercial) Standard Package: 1 Catalog: LDO03C Series Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 3V Voltage - Input (Max): 13.8V Voltage - Output 1: 0.59 ~ 5.1 V Power (Watts) - Manufacture Series: 15W Efficiency: 90% Power (Watts) - Max: 15W Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 041024-LDO03C-005W05 -SJ Category: Power Supplies - Board Mount Family: DC DC Converters Series: LDO03C Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off SCP UVLO Package: Module Size / Dimension: 0.61" L x 0.37" W x 0.31" H (15.5mm x 9.4mm x 8.0mm) Applications: ITE (Commercial) Standard Package: 1 Catalog: LDO03C Series Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 3V Voltage - Input (Max): 13.8V Voltage - Output 1: 0.59 ~ 5.1 V Power (Watts) - Manufacture Series: 15W Efficiency: 90% Power (Watts) - Max: 15W Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
041024-LDO03C-005W05-SJ
Power Supplies - Board Mount 041024-LDO03C-005W05-SJ
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 041024-LDO03C-005W05 -SJ Category: Power Supplies - Board Mount Family: DC DC Converters Series: LDO03C Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off SCP UVLO Package: Module Size / Dimension: 0.61" L x 0.37" W x 0.31" H (15.5mm x 9.4mm x 8.0mm) Applications: ITE (Commercial) Standard Package: 1 Catalog: LDO03C Series Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 3V Voltage - Input (Max): 13.8V Voltage - Output 1: 0.59 ~ 5.1 V Power (Watts) - Manufacture Series: 15W Efficiency: 90% Power (Watts) - Max: 15W Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 041024-LDO03C-005W05-SJ
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: LDO03C
Packaging: Reel
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off SCP UVLO
Package: Module
Size / Dimension: 0.61" L x 0.37" W x 0.31" H (15.5mm x 9.4mm x 8.0mm)
Applications: ITE (Commercial)
Standard Package: 1
Catalog: LDO03C Series
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 3V
Voltage - Input (Max): 13.8V
Voltage - Output 1: 0.59 ~ 5.1 V
Power (Watts) - Manufacture Series: 15W
Efficiency: 90%
Power (Watts) - Max: 15W
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
Power Supplies - Board Mount - DC DC Converters - LDO03C-005W05-SJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LDO03C-005W05-SJ
Power Supplies - Board Mount - DC DC Converters LDO03C-005W05-SJ
DC DC CONVERTER 0.59-5.1V 15W

DC DC CONVERTER 0.59-5.1V 15W

Supplier's Site
Dc-Dc Converter, 0.59V To 5.1V, Module; Power Supply Approvals Artesyn Embedded Technologies - 84K2910 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 0.59V To 5.1V, Module; Power Supply Approvals Artesyn Embedded Technologies
84K2910
Dc-Dc Converter, 0.59V To 5.1V, Module; Power Supply Approvals Artesyn Embedded Technologies 84K2910
DC-DC CONVERTER, 0.59V TO 5.1V, MODULE; Power Supply Approvals:ITE; Output Power Max:15W; Output Voltage Min:590mV; Output Voltage Max:5.1V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:- RoHS Compliant: Yes

DC-DC CONVERTER, 0.59V TO 5.1V, MODULE; Power Supply Approvals:ITE; Output Power Max:15W; Output Voltage Min:590mV; Output Voltage Max:5.1V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 041024-LDO03C-005W05-SJ LDO03C-005W05-SJ 84K2910
Product Name Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 0.59V To 5.1V, Module; Power Supply Approvals Artesyn Embedded Technologies
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 3 amps 3 amps
DC Output Power 15 watts 15 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details