Artesyn Embedded Power Power Supply, Ac-Dc, Medical, 3O/p, 40W; No. Of Outputs Artesyn Embedded Technologies LPT42-M

Description
POWER SUPPLY, AC-DC, MEDICAL, 3O/P, 40W; No. of Outputs:3 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:12V; Output Current - Output 2:2A RoHS Compliant: Yes
Description
POWER SUPPLY, AC-DC, MEDICAL, 3O/P, 40W; No. of Outputs:3 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:12V; Output Current - Output 2:2A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, Medical, 3O/p, 40W; No. Of Outputs Artesyn Embedded Technologies - 17B6371 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 3O/p, 40W; No. Of Outputs Artesyn Embedded Technologies
17B6371
Power Supply, Ac-Dc, Medical, 3O/p, 40W; No. Of Outputs Artesyn Embedded Technologies 17B6371
POWER SUPPLY, AC-DC, MEDICAL, 3O/P, 40W; No. of Outputs:3 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:12V; Output Current - Output 2:2A RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 3O/P, 40W; No. of Outputs:3 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:12V; Output Current - Output 2:2A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 17B6371
Product Name Power Supply, Ac-Dc, Medical, 3O/p, 40W; No. Of Outputs Artesyn Embedded Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details