Artesyn Embedded Power Dc-Dc Converter, 0.5V-5V, 110A; Power Supply Approvals Artesyn Embedded Technologies LGA110D-01DADJJ

Description
DC-DC CONVERTER, 0.5V-5V, 110A; Power Supply Approvals:-; Output Power Max:350W; Output Voltage Min:500mV; Output Voltage Max:5V; Output Current Max:110A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Module RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 0.5V-5V, 110A; Power Supply Approvals:-; Output Power Max:350W; Output Voltage Min:500mV; Output Voltage Max:5V; Output Current Max:110A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Module RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 0.5V-5V, 110A; Power Supply Approvals Artesyn Embedded Technologies - 70AJ6363 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 0.5V-5V, 110A; Power Supply Approvals Artesyn Embedded Technologies
70AJ6363
Dc-Dc Converter, 0.5V-5V, 110A; Power Supply Approvals Artesyn Embedded Technologies 70AJ6363
DC-DC CONVERTER, 0.5V-5V, 110A; Power Supply Approvals:-; Output Power Max:350W; Output Voltage Min:500mV; Output Voltage Max:5V; Output Current Max:110A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Module RoHS Compliant: Yes

DC-DC CONVERTER, 0.5V-5V, 110A; Power Supply Approvals:-; Output Power Max:350W; Output Voltage Min:500mV; Output Voltage Max:5V; Output Current Max:110A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Module RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 0.5V-5V, 110A; Power Supply Approvals Artesyn Embedded Technologies - 70AJ6364 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 0.5V-5V, 110A; Power Supply Approvals Artesyn Embedded Technologies
70AJ6364
Dc-Dc Converter, 0.5V-5V, 110A; Power Supply Approvals Artesyn Embedded Technologies 70AJ6364
DC-DC CONVERTER, 0.5V-5V, 110A; Power Supply Approvals:-; Output Power Max:350W; Output Voltage Min:500mV; Output Voltage Max:5V; Output Current Max:110A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Module RoHS Compliant: Yes

DC-DC CONVERTER, 0.5V-5V, 110A; Power Supply Approvals:-; Output Power Max:350W; Output Voltage Min:500mV; Output Voltage Max:5V; Output Current Max:110A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Module RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 70AJ6363
Product Name Dc-Dc Converter, 0.5V-5V, 110A; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-2234-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details