Artesyn Embedded Power Datasheets for Computer-on-Module (COM)
Computer-on-Modules (COM) are highly integrated single-board computers built on a single circuit board. They are used in embedded applications.
Computer-on-Module (COM): Learn more
| Product Name | Notes |
|---|---|
| The COMX-P1022 small form factor module brings the Freescale QorIQ™ P1022 dual-core processor onto a module that incorporates the mechanical features and dimension of the COM Express specification. The QorIQ... | |
| The COMX-P2020 module from Artesyn Embedded Technologies provides the performance and features of the Freescale QorIQ™ P2020 dual-core processor on a convenient plug-in mezzanine module. By incorporating and leveraging the... | |
| The COMX-P4080 module from Artesyn Embedded Technologies provides the performance and features of the Freescale QorIQ™ P4080 eight-core processor on a ready-to-go pluggable mezzanine module. By incorporating and leveraging the... | |
| The COMX-P40x0-ENP2 modules from Artesyn Embedded Technologies provide the performance and features of the Freescale QorIQ™ processors on ready-to-go pluggable mezzanine modules that is suitable for use in extended temperature,... |