POWER SUPPLY, PROGRAMMABLE, 1 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Min:0A; Output Current Max:10A; Power Rating:600W; Plug Type:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 62AJ7877 |
| Product Name | Power Supply, Programmable, 1 Output; Power Supply Output Type Artesyn Embedded Technologies |
| DC Output Voltage | 0.0 to 100.0 volts |