Artesyn Embedded Power Ac-Dc Converter, Open Frame, 3 O/p, 20.8W; Power Supply Approvals Artesyn Embedded Technologies NLP25-7608J

Description
AC-DC CONVERTER, OPEN FRAME, 3 O/P, 20.8W; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):20.8W; Input Voltage VAC:90V AC to 264V AC; Product Range:NLP Series RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, OPEN FRAME, 3 O/P, 20.8W; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):20.8W; Input Voltage VAC:90V AC to 264V AC; Product Range:NLP Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Open Frame, 3 O/p, 20.8W; Power Supply Approvals Artesyn Embedded Technologies - 71K8922 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 3 O/p, 20.8W; Power Supply Approvals Artesyn Embedded Technologies
71K8922
Ac-Dc Converter, Open Frame, 3 O/p, 20.8W; Power Supply Approvals Artesyn Embedded Technologies 71K8922
AC-DC CONVERTER, OPEN FRAME, 3 O/P, 20.8W; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):20.8W; Input Voltage VAC:90V AC to 264V AC; Product Range:NLP Series RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 3 O/P, 20.8W; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):20.8W; Input Voltage VAC:90V AC to 264V AC; Product Range:NLP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 71K8922
Product Name Ac-Dc Converter, Open Frame, 3 O/p, 20.8W; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
120/960W DIN-Rail power supplies - DRB120-24-3-A7 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
2 suppliers