Artesyn Embedded Power 55-60W AC-DC Medical Power Supply LPS50 Series

Description
The LPS50 series of open-frame AC-DC power supplies comprises five single output models, offering voltages of 5 V, 12 V, 15 V, 24 V or 48 Vdc, plus additional 5 V and 12 V models suitable for operation over an extended temperature range of -40 °C to 80 °C. The two 5 V models can deliver 55 watts of total power, while each of the others can deliver up to 60 watts. All LPS50-M series power supplies accept a universal input of 90 to 264 Vac or 127 to 300 Vdc. They are ideal for powering a wide variety of devices in the telecommunications, networking, test, measurement and imaging markets.
Datasheet
Description
The LPS50 series of open-frame AC-DC power supplies comprises five single output models, offering voltages of 5 V, 12 V, 15 V, 24 V or 48 Vdc, plus additional 5 V and 12 V models suitable for operation over an extended temperature range of -40 °C to 80 °C. The two 5 V models can deliver 55 watts of total power, while each of the others can deliver up to 60 watts. All LPS50-M series power supplies accept a universal input of 90 to 264 Vac or 127 to 300 Vdc. They are ideal for powering a wide variety of devices in the telecommunications, networking, test, measurement and imaging markets.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
55-60W AC-DC Medical Power Supply - LPS50 Series - Artesyn Embedded Power
Tempe, AZ, USA
55-60W AC-DC Medical Power Supply
LPS50 Series
55-60W AC-DC Medical Power Supply LPS50 Series
The LPS50 series of open-frame AC-DC power supplies comprises five single output models, offering voltages of 5 V, 12 V, 15 V, 24 V or 48 Vdc, plus additional 5 V and 12 V models suitable for operation over an extended temperature range of -40 °C to 80 °C. The two 5 V models can deliver 55 watts of total power, while each of the others can deliver up to 60 watts. All LPS50-M series power supplies accept a universal input of 90 to 264 Vac or 127 to 300 Vdc. They are ideal for powering a wide variety of devices in the telecommunications, networking, test, measurement and imaging markets.

The LPS50 series of open-frame AC-DC power supplies comprises five single output models, offering voltages of 5 V, 12 V, 15 V, 24 V or 48 Vdc, plus additional 5 V and 12 V models suitable for operation over an extended temperature range of -40 °C to 80 °C. The two 5 V models can deliver 55 watts of total power, while each of the others can deliver up to 60 watts. All LPS50-M series power supplies accept a universal input of 90 to 264 Vac or 127 to 300 Vdc. They are ideal for powering a wide variety of devices in the telecommunications, networking, test, measurement and imaging markets.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number LPS50 Series
Product Name 55-60W AC-DC Medical Power Supply
Type DC Power Supply
Form Factor Circuit Board Assembly; Open Frame
Applications Telecommunications, Testing Equipment, Networking, Test, Measurement and Imaging.
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227817 - RS Components, Ltd.
Specs
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details