Artesyn Embedded Power Power Supply, Ac-Dc, 36V, 16.7A, Wired; No. Of Outputs Artesyn Embedded Technologies LCC600-36H-9P

Description
POWER SUPPLY, AC-DC, 36V, 16.7A, WIRED; No. of Outputs:1Outputs; Output Power Max:600W; Output Voltage - Output 1:36V; Output Current - Output 1:16.7A; Output Voltage - Output 2:-; Output Current - Output 2:-; No. of Outputs:1 OutputRoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 36V, 16.7A, WIRED; No. of Outputs:1Outputs; Output Power Max:600W; Output Voltage - Output 1:36V; Output Current - Output 1:16.7A; Output Voltage - Output 2:-; Output Current - Output 2:-; No. of Outputs:1 OutputRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 36V, 16.7A, Wired; No. Of Outputs Artesyn Embedded Technologies - 78X7307 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 36V, 16.7A, Wired; No. Of Outputs Artesyn Embedded Technologies
78X7307
Power Supply, Ac-Dc, 36V, 16.7A, Wired; No. Of Outputs Artesyn Embedded Technologies 78X7307
POWER SUPPLY, AC-DC, 36V, 16.7A, WIRED; No. of Outputs:1Outputs; Output Power Max:600W; Output Voltage - Output 1:36V; Output Current - Output 1:16.7A; Output Voltage - Output 2:-; Output Current - Output 2:-; No. of Outputs:1 OutputRoHS Compliant: Yes

POWER SUPPLY, AC-DC, 36V, 16.7A, WIRED; No. of Outputs:1Outputs; Output Power Max:600W; Output Voltage - Output 1:36V; Output Current - Output 1:16.7A; Output Voltage - Output 2:-; Output Current - Output 2:-; No. of Outputs:1 OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 78X7307
Product Name Power Supply, Ac-Dc, 36V, 16.7A, Wired; No. Of Outputs Artesyn Embedded Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details