Artesyn Embedded Power Switching Power Supplies NPS24-M

Description
Artesyn NPS24-M Switching Power Supply
Request a Quote Datasheet
Description
Artesyn NPS24-M Switching Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Supplies - 7511548 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
7511548
Switching Power Supplies 7511548
Artesyn NPS24-M Switching Power Supply

Artesyn NPS24-M Switching Power Supply

Supplier's Site
Power Supply, Ac-Dc, Medical, 15V, 1.7A; Power Supply Approvals Artesyn Embedded Technologies - 82R5437 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 15V, 1.7A; Power Supply Approvals Artesyn Embedded Technologies
82R5437
Power Supply, Ac-Dc, Medical, 15V, 1.7A; Power Supply Approvals Artesyn Embedded Technologies 82R5437
POWER SUPPLY, AC-DC, MEDICAL, 15V, 1.7A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):40W @ 200LFM; Power Rating (Convection Cooling):25W; Input Voltage VAC:90V AC to 264V AC; Height:21.8mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 15V, 1.7A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):40W @ 200LFM; Power Rating (Convection Cooling):25W; Input Voltage VAC:90V AC to 264V AC; Height:21.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 7511548 82R5437
Product Name Switching Power Supplies Power Supply, Ac-Dc, Medical, 15V, 1.7A; Power Supply Approvals Artesyn Embedded Technologies
Type Medical Power Supply DC Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Modules / ACDC Bidirectional - tps-bm9014ktif-27870 - TPS Elektronik GmbH
Specs
Type DC Power Supply; DC-DC Converter
Technology Switching Power Supply
AC Output Current 156 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Power Supply Unit - VIP-I® Plus™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 1000 to 1.20E7 watts
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details