Artesyn Embedded Power Dc-Dc Converter, Non Iso Pol, 1 O/p, 150W, 60A; Power Supply Approvals Artesyn Embedded Technologies PTH04040WAZ

Description
DC-DC CONVERTER, NON ISO POL, 1 O/P, 150W, 60A; Power Supply Approvals:ITE; Output Power Max:150W; Output Voltage Min:800mV; Output Voltage Max:2.5V; Output Current Max:60A; DC / DC Converter Output Type:Adjustable; Height:9.07mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, NON ISO POL, 1 O/P, 150W, 60A; Power Supply Approvals:ITE; Output Power Max:150W; Output Voltage Min:800mV; Output Voltage Max:2.5V; Output Current Max:60A; DC / DC Converter Output Type:Adjustable; Height:9.07mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Non Iso Pol, 1 O/p, 150W, 60A; Power Supply Approvals Artesyn Embedded Technologies - 71K9390 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Non Iso Pol, 1 O/p, 150W, 60A; Power Supply Approvals Artesyn Embedded Technologies
71K9390
Dc-Dc Converter, Non Iso Pol, 1 O/p, 150W, 60A; Power Supply Approvals Artesyn Embedded Technologies 71K9390
DC-DC CONVERTER, NON ISO POL, 1 O/P, 150W, 60A; Power Supply Approvals:ITE; Output Power Max:150W; Output Voltage Min:800mV; Output Voltage Max:2.5V; Output Current Max:60A; DC / DC Converter Output Type:Adjustable; Height:9.07mm RoHS Compliant: Yes

DC-DC CONVERTER, NON ISO POL, 1 O/P, 150W, 60A; Power Supply Approvals:ITE; Output Power Max:150W; Output Voltage Min:800mV; Output Voltage Max:2.5V; Output Current Max:60A; DC / DC Converter Output Type:Adjustable; Height:9.07mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 71K9390
Product Name Dc-Dc Converter, Non Iso Pol, 1 O/p, 150W, 60A; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6959-ea-bt-20500-180-4u-wc-32178 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 180 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Rad-Hard PCB Based DC-DC Converters - EADP - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Rad-Hard PCB Based DC-DC Converters
DC Output Power 160 watts
View Details
Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details