Artesyn Embedded Power Power Supplies Board Mount DCDC Converters - LDO10C-005W05-HJ LDO10C-005W05-HJ

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1195930-LDO10C-005W0 5-HJ Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Features: Remote On/Off, SCP Applications: ITE (Commercial) Control Features: Enable, Active High Voltage - Output 1: 0.59 ~ 5.1V Efficiency: 94% Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: 0 Manufacturer Package: Module Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): LDO10C-005W05-SJ; LDO10C-005W05-VJ; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Power (W): 50W Voltage - Input (Minimum): 3V Voltage - Input (Maximum): 13.8V Parts Dimension: 0.65" L x 0.41" W x 0.52" H (16.5mm x 10.4mm x 13.1mm)
Request a Quote
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1195930-LDO10C-005W0 5-HJ Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Features: Remote On/Off, SCP Applications: ITE (Commercial) Control Features: Enable, Active High Voltage - Output 1: 0.59 ~ 5.1V Efficiency: 94% Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: 0 Manufacturer Package: Module Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): LDO10C-005W05-SJ; LDO10C-005W05-VJ; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Power (W): 50W Voltage - Input (Minimum): 3V Voltage - Input (Maximum): 13.8V Parts Dimension: 0.65" L x 0.41" W x 0.52" H (16.5mm x 10.4mm x 13.1mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - LDO10C-005W05-HJ - 1195930-LDO10C-005W05-HJ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LDO10C-005W05-HJ
1195930-LDO10C-005W05-HJ
Power Supplies Board Mount DCDC Converters - LDO10C-005W05-HJ 1195930-LDO10C-005W05-HJ
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1195930-LDO10C-005W0 5-HJ Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Features: Remote On/Off, SCP Applications: ITE (Commercial) Control Features: Enable, Active High Voltage - Output 1: 0.59 ~ 5.1V Efficiency: 94% Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: 0 Manufacturer Package: Module Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): LDO10C-005W05-SJ; LDO10C-005W05-VJ; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Power (W): 50W Voltage - Input (Minimum): 3V Voltage - Input (Maximum): 13.8V Parts Dimension: 0.65" L x 0.41" W x 0.52" H (16.5mm x 10.4mm x 13.1mm)

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 1195930-LDO10C-005W05-HJ
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Features: Remote On/Off, SCP
Applications: ITE (Commercial)
Control Features: Enable, Active High
Voltage - Output 1: 0.59 ~ 5.1V
Efficiency: 94%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: 0
Manufacturer Package: Module
Current - Output (Maximum): 10A
Alternative Parts (Cross-Reference): LDO10C-005W05-SJ; LDO10C-005W05-VJ;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Power (W): 50W
Voltage - Input (Minimum): 3V
Voltage - Input (Maximum): 13.8V
Parts Dimension: 0.65" L x 0.41" W x 0.52" H (16.5mm x 10.4mm x 13.1mm)

Buy Now
Power Supplies - Board Mount - DC DC Converters - LDO10C-005W05-HJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LDO10C-005W05-HJ
Power Supplies - Board Mount - DC DC Converters LDO10C-005W05-HJ
DC DC CONVERTER 0.59-5.1V 50W

DC DC CONVERTER 0.59-5.1V 50W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 1195930-LDO10C-005W05-HJ LDO10C-005W05-HJ
Product Name Power Supplies Board Mount DCDC Converters - LDO10C-005W05-HJ Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers
Power Supply - 225584711 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details