Artesyn Embedded Power 350W AC-DC Power Supply LPQ350 Series

Description
The LPQ350 series of enclosed AC-DC power supplies comprises two quad output models. One provides 5 V, 12 V and -12 V, the other provides 5 V, 15 V and -15 V. Both models also provide a user-adjustable 3.3 V to 24 V floating output, together with 5 V standby and 12 V fan outputs. The power supplies accept a universal input of 85–264 Vac or 120–300 Vdc. Features include single wire current sharing, remote sense on the 5 V and 3.3-24 V outputs, remote inhibit and remote power fail indication. Enclosed LPQ350 power supplies can be specified with end or top mounted fans and can deliver up to 350 watts of output power. Versions without a fan are available for applications which provide an alternative means of cooling.
Datasheet
Description
The LPQ350 series of enclosed AC-DC power supplies comprises two quad output models. One provides 5 V, 12 V and -12 V, the other provides 5 V, 15 V and -15 V. Both models also provide a user-adjustable 3.3 V to 24 V floating output, together with 5 V standby and 12 V fan outputs. The power supplies accept a universal input of 85–264 Vac or 120–300 Vdc. Features include single wire current sharing, remote sense on the 5 V and 3.3-24 V outputs, remote inhibit and remote power fail indication. Enclosed LPQ350 power supplies can be specified with end or top mounted fans and can deliver up to 350 watts of output power. Versions without a fan are available for applications which provide an alternative means of cooling.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
350W AC-DC Power Supply - LPQ350 Series - Artesyn Embedded Power
Tempe, AZ, USA
350W AC-DC Power Supply
LPQ350 Series
350W AC-DC Power Supply LPQ350 Series
The LPQ350 series of enclosed AC-DC power supplies comprises two quad output models. One provides 5 V, 12 V and -12 V, the other provides 5 V, 15 V and -15 V. Both models also provide a user-adjustable 3.3 V to 24 V floating output, together with 5 V standby and 12 V fan outputs. The power supplies accept a universal input of 85–264 Vac or 120–300 Vdc. Features include single wire current sharing, remote sense on the 5 V and 3.3-24 V outputs, remote inhibit and remote power fail indication. Enclosed LPQ350 power supplies can be specified with end or top mounted fans and can deliver up to 350 watts of output power. Versions without a fan are available for applications which provide an alternative means of cooling.

The LPQ350 series of enclosed AC-DC power supplies comprises two quad output models. One provides 5 V, 12 V and -12 V, the other provides 5 V, 15 V and -15 V. Both models also provide a user-adjustable 3.3 V to 24 V floating output, together with 5 V standby and 12 V fan outputs. The power supplies accept a universal input of 85–264 Vac or 120–300 Vdc. Features include single wire current sharing, remote sense on the 5 V and 3.3-24 V outputs, remote inhibit and remote power fail indication. Enclosed LPQ350 power supplies can be specified with end or top mounted fans and can deliver up to 350 watts of output power. Versions without a fan are available for applications which provide an alternative means of cooling.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number LPQ350 Series
Product Name 350W AC-DC Power Supply
Type DC Power Supply
Form Factor Circuit Board Assembly
Operating Temperature 0 to 70 C (32 to 158 F)
Regulatory Compliance RoHS
DC Output Voltage -15.0 to 25.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR80-20B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1800 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details