Artesyn Embedded Power Ac-Dc Converter, Open Frame, 2 O/p, 25W, 5.1V, 12V; Power Supply Approvals Artesyn Embedded Technologies NFS25-7629

Description
AC-DC CONVERTER, OPEN FRAME, 2 O/P, 25W, 5.1V, 12V; Power Supply Approvals:ITE; No. of Outputs:2 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):25W; Input Voltage VAC:80V AC to 264V AC; Height:30.48mm RoHS Compliant: No
Datasheet
Description
AC-DC CONVERTER, OPEN FRAME, 2 O/P, 25W, 5.1V, 12V; Power Supply Approvals:ITE; No. of Outputs:2 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):25W; Input Voltage VAC:80V AC to 264V AC; Height:30.48mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Open Frame, 2 O/p, 25W, 5.1V, 12V; Power Supply Approvals Artesyn Embedded Technologies - 95F5297 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 2 O/p, 25W, 5.1V, 12V; Power Supply Approvals Artesyn Embedded Technologies
95F5297
Ac-Dc Converter, Open Frame, 2 O/p, 25W, 5.1V, 12V; Power Supply Approvals Artesyn Embedded Technologies 95F5297
AC-DC CONVERTER, OPEN FRAME, 2 O/P, 25W, 5.1V, 12V; Power Supply Approvals:ITE; No. of Outputs:2 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):25W; Input Voltage VAC:80V AC to 264V AC; Height:30.48mm RoHS Compliant: No

AC-DC CONVERTER, OPEN FRAME, 2 O/P, 25W, 5.1V, 12V; Power Supply Approvals:ITE; No. of Outputs:2 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):25W; Input Voltage VAC:80V AC to 264V AC; Height:30.48mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 95F5297
Product Name Ac-Dc Converter, Open Frame, 2 O/p, 25W, 5.1V, 12V; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227773 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
View Details