Artesyn Embedded Power 54-100W Quarter-brick Isolated DC-DC Converter, 48V Input LQS Series

Description
The LQS series of quarter-brick isolated DC-DC converters includes 14 models with a wide 2:1 input range of 36 to 75Vdc, designed primarily for use with standard 48 V telecommunications equipment supplies. Offering single output voltages of 1.2 V, 1.5 V, 1.8 V, 3.3 V or 5 V, these converters are available in three different performance categories for maximum applications flexibility. The series includes models with up to 100 amps output capability. LQS series converters accommodate a wide ambient operating temperature range of -40 to 85˚C and offer efficiencies as high as 92%. All the converters are based on an open-frame design that is optimized for forced air cooling, Standard features include output trim, remote enable and differential remote sense, with non-latching overvoltage and overtemperature protection, as well as continuous protection against short circuits. The LQS series converters have an installed height of just 0.3 inch (7.6 mm), making them ideal for systems with demanding inter-board spacing requirements.
Datasheet
Description
The LQS series of quarter-brick isolated DC-DC converters includes 14 models with a wide 2:1 input range of 36 to 75Vdc, designed primarily for use with standard 48 V telecommunications equipment supplies. Offering single output voltages of 1.2 V, 1.5 V, 1.8 V, 3.3 V or 5 V, these converters are available in three different performance categories for maximum applications flexibility. The series includes models with up to 100 amps output capability. LQS series converters accommodate a wide ambient operating temperature range of -40 to 85˚C and offer efficiencies as high as 92%. All the converters are based on an open-frame design that is optimized for forced air cooling, Standard features include output trim, remote enable and differential remote sense, with non-latching overvoltage and overtemperature protection, as well as continuous protection against short circuits. The LQS series converters have an installed height of just 0.3 inch (7.6 mm), making them ideal for systems with demanding inter-board spacing requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
54-100W Quarter-brick Isolated DC-DC Converter, 48V Input - LQS Series - Artesyn Embedded Power
Tempe, AZ, USA
54-100W Quarter-brick Isolated DC-DC Converter, 48V Input
LQS Series
54-100W Quarter-brick Isolated DC-DC Converter, 48V Input LQS Series
The LQS series of quarter-brick isolated DC-DC converters includes 14 models with a wide 2:1 input range of 36 to 75Vdc, designed primarily for use with standard 48 V telecommunications equipment supplies. Offering single output voltages of 1.2 V, 1.5 V, 1.8 V, 3.3 V or 5 V, these converters are available in three different performance categories for maximum applications flexibility. The series includes models with up to 100 amps output capability. LQS series converters accommodate a wide ambient operating temperature range of -40 to 85˚C and offer efficiencies as high as 92%. All the converters are based on an open-frame design that is optimized for forced air cooling, Standard features include output trim, remote enable and differential remote sense, with non-latching overvoltage and overtemperature protection, as well as continuous protection against short circuits. The LQS series converters have an installed height of just 0.3 inch (7.6 mm), making them ideal for systems with demanding inter-board spacing requirements.

The LQS series of quarter-brick isolated DC-DC converters includes 14 models with a wide 2:1 input range of 36 to 75Vdc, designed primarily for use with standard 48 V telecommunications equipment supplies. Offering single output voltages of 1.2 V, 1.5 V, 1.8 V, 3.3 V or 5 V, these converters are available in three different performance categories for maximum applications flexibility. The series includes models with up to 100 amps output capability.
LQS series converters accommodate a wide ambient operating temperature range of -40 to 85˚C and offer efficiencies as high as 92%. All the converters are based on an open-frame design that is optimized for forced air cooling,
Standard features include output trim, remote enable and differential remote sense, with non-latching overvoltage and overtemperature protection, as well as continuous protection against short circuits. The LQS series converters have an installed height of just 0.3 inch (7.6 mm), making them ideal for systems with demanding inter-board spacing requirements.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number LQS Series
Product Name 54-100W Quarter-brick Isolated DC-DC Converter, 48V Input
Type DC-DC Converter
Form Factor Circuit Board Assembly
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
DC Output Voltage 1.2 to 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
AC/DC Adapters - 1217048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details