Artesyn Embedded Power Power Supply, Medical, Ac-Dc, 3 O/p, 45W; Power Supply Approvals Artesyn Embedded Technologies NPT43-M

Description
POWER SUPPLY, MEDICAL, AC-DC, 3 O/P, 45W; Power Supply Approvals:Medical; No. of Outputs:3 Output; Power Rating (Forced Cooling):55W @ 30CFM; Power Rating (Convection Cooling):45W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, MEDICAL, AC-DC, 3 O/P, 45W; Power Supply Approvals:Medical; No. of Outputs:3 Output; Power Rating (Forced Cooling):55W @ 30CFM; Power Rating (Convection Cooling):45W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Medical, Ac-Dc, 3 O/p, 45W; Power Supply Approvals Artesyn Embedded Technologies - 46W5417 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 3 O/p, 45W; Power Supply Approvals Artesyn Embedded Technologies
46W5417
Power Supply, Medical, Ac-Dc, 3 O/p, 45W; Power Supply Approvals Artesyn Embedded Technologies 46W5417
POWER SUPPLY, MEDICAL, AC-DC, 3 O/P, 45W; Power Supply Approvals:Medical; No. of Outputs:3 Output; Power Rating (Forced Cooling):55W @ 30CFM; Power Rating (Convection Cooling):45W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 3 O/P, 45W; Power Supply Approvals:Medical; No. of Outputs:3 Output; Power Rating (Forced Cooling):55W @ 30CFM; Power Rating (Convection Cooling):45W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 46W5417
Product Name Power Supply, Medical, Ac-Dc, 3 O/p, 45W; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.25 - Switch mode power supply - 782512302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DLM40-15 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 600 watts
View Details