Artesyn Embedded Power Dc-Dc Conv, Non Iso Pol, 1 O/p, 55W, 10A; Power Supply Approvals Artesyn Embedded Technologies PTH12060WAZ

Description
DC-DC CONV, NON ISO POL, 1 O/P, 55W, 10A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:55W; No. of Outputs:1 Output; Output Voltage - Output 1:5.5V; Output Current - Output 1:10A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet
Description
DC-DC CONV, NON ISO POL, 1 O/P, 55W, 10A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:55W; No. of Outputs:1 Output; Output Voltage - Output 1:5.5V; Output Current - Output 1:10A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Conv, Non Iso Pol, 1 O/p, 55W, 10A; Power Supply Approvals Artesyn Embedded Technologies - 71K9474 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Non Iso Pol, 1 O/p, 55W, 10A; Power Supply Approvals Artesyn Embedded Technologies
71K9474
Dc-Dc Conv, Non Iso Pol, 1 O/p, 55W, 10A; Power Supply Approvals Artesyn Embedded Technologies 71K9474
DC-DC CONV, NON ISO POL, 1 O/P, 55W, 10A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:55W; No. of Outputs:1 Output; Output Voltage - Output 1:5.5V; Output Current - Output 1:10A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, NON ISO POL, 1 O/P, 55W, 10A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:55W; No. of Outputs:1 Output; Output Voltage - Output 1:5.5V; Output Current - Output 1:10A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 71K9474
Product Name Dc-Dc Conv, Non Iso Pol, 1 O/p, 55W, 10A; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5044X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-1000W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 1000 watts
View Details
PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details