Artesyn Embedded Power Ac-Dc Converter, Enclosed, 1 O/p, 800W, 30A, 24V; Power Supply Approvals Artesyn Embedded Technologies MP8-2Q-2Q-20

Description
AC-DC CONVERTER, ENCLOSED, 1 O/P, 800W, 30A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:800W; Output Voltage - Output 1:24V; Output Current - Output 1:30A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, ENCLOSED, 1 O/P, 800W, 30A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:800W; Output Voltage - Output 1:24V; Output Current - Output 1:30A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Enclosed, 1 O/p, 800W, 30A, 24V; Power Supply Approvals Artesyn Embedded Technologies - 25H8303 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 800W, 30A, 24V; Power Supply Approvals Artesyn Embedded Technologies
25H8303
Ac-Dc Converter, Enclosed, 1 O/p, 800W, 30A, 24V; Power Supply Approvals Artesyn Embedded Technologies 25H8303
AC-DC CONVERTER, ENCLOSED, 1 O/P, 800W, 30A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:800W; Output Voltage - Output 1:24V; Output Current - Output 1:30A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 800W, 30A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:800W; Output Voltage - Output 1:24V; Output Current - Output 1:30A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25H8303
Product Name Ac-Dc Converter, Enclosed, 1 O/p, 800W, 30A, 24V; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6839-ea-pu-10750-120-4u-30000w-32058 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 120 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Space Products - S2805S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 125 C (257 F)
View Details
Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details