Artesyn Embedded Power 20a Non-isolated Board-mount DC-DC Converter LGA20C

Description
The LGA20C series is a 20 amp non-isolated DC-DC converter that provides a cost-effective high density power solution in a low profile, surface-mount land grid array package for space sensitive applications. The converter accepts a wide range 4.5–14Vdc input and has a 100 watt power output rating. Its output voltage is adjustable from 0.59 to 5.1 Vdc to accommodate a wide variety of silicon power needs. Standard features include remote sense, remote enable and voltage margining. LGA20C series converters offer resistor-programmabl e undervoltage lockout, as well as non-latching short-circuit and overvoltage protection.
Datasheet
Description
The LGA20C series is a 20 amp non-isolated DC-DC converter that provides a cost-effective high density power solution in a low profile, surface-mount land grid array package for space sensitive applications. The converter accepts a wide range 4.5–14Vdc input and has a 100 watt power output rating. Its output voltage is adjustable from 0.59 to 5.1 Vdc to accommodate a wide variety of silicon power needs. Standard features include remote sense, remote enable and voltage margining. LGA20C series converters offer resistor-programmabl e undervoltage lockout, as well as non-latching short-circuit and overvoltage protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20a Non-isolated Board-mount DC-DC Converter - LGA20C - Artesyn Embedded Power
Tempe, AZ, USA
20a Non-isolated Board-mount DC-DC Converter
LGA20C
20a Non-isolated Board-mount DC-DC Converter LGA20C
The LGA20C series is a 20 amp non-isolated DC-DC converter that provides a cost-effective high density power solution in a low profile, surface-mount land grid array package for space sensitive applications. The converter accepts a wide range 4.5–14Vdc input and has a 100 watt power output rating. Its output voltage is adjustable from 0.59 to 5.1 Vdc to accommodate a wide variety of silicon power needs. Standard features include remote sense, remote enable and voltage margining. LGA20C series converters offer resistor-programmabl e undervoltage lockout, as well as non-latching short-circuit and overvoltage protection.

The LGA20C series is a 20 amp non-isolated DC-DC converter that provides a cost-effective high density power solution in a low profile, surface-mount land grid array package for space sensitive applications. The converter accepts a wide range 4.5–14Vdc input and has a 100 watt power output rating. Its output voltage is adjustable from 0.59 to 5.1 Vdc to accommodate a wide variety of silicon power needs. Standard features include remote sense, remote enable and voltage margining. LGA20C series converters offer resistor-programmable undervoltage lockout, as well as non-latching short-circuit and overvoltage protection.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number LGA20C
Product Name 20a Non-isolated Board-mount DC-DC Converter
Type DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Voltage 0.6 to 5.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

85W - 120W Harsh Environment Quarter Brick Converters - HQA24120W480V - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 115 C (-40 to 239 F)
View Details
Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details