Artesyn Embedded Power Power Supplies Board Mount DCDC Converters - LDO06C-005W05-SJ LDO06C-005W05-SJ

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 739261-LDO06C-005W05 -SJ Series: LDO06C Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OVP, SCP Package: Module Applications: ITE (Commercial) Mounting: SMD Power (Watts): 30W Size: 0.65" L x 0.41" W x 0.44" H (16.5mm x 10.4mm x 11.2mm) Number of Outputs: 1 Voltage - Output 1: 0.59 ~ 5.1 V Efficiency: 92% Family Name: LDO06C-005W05 Categories: Power Supplies - Board Mount Input Voltage MIN: 3V Voltage Input MAX: 13.8V Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): LDO06C-005W05-VJ; LDO06C-005W05-HJ; Introduction Date: January 14, 2014 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 739261-LDO06C-005W05 -SJ Series: LDO06C Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OVP, SCP Package: Module Applications: ITE (Commercial) Mounting: SMD Power (Watts): 30W Size: 0.65" L x 0.41" W x 0.44" H (16.5mm x 10.4mm x 11.2mm) Number of Outputs: 1 Voltage - Output 1: 0.59 ~ 5.1 V Efficiency: 92% Family Name: LDO06C-005W05 Categories: Power Supplies - Board Mount Input Voltage MIN: 3V Voltage Input MAX: 13.8V Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): LDO06C-005W05-VJ; LDO06C-005W05-HJ; Introduction Date: January 14, 2014 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LDO06C-005W05-SJ
739261-LDO06C-005W05-SJ
Power Supplies Board Mount DCDC Converters - LDO06C-005W05-SJ 739261-LDO06C-005W05-SJ
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 739261-LDO06C-005W05 -SJ Series: LDO06C Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OVP, SCP Package: Module Applications: ITE (Commercial) Mounting: SMD Power (Watts): 30W Size: 0.65" L x 0.41" W x 0.44" H (16.5mm x 10.4mm x 11.2mm) Number of Outputs: 1 Voltage - Output 1: 0.59 ~ 5.1 V Efficiency: 92% Family Name: LDO06C-005W05 Categories: Power Supplies - Board Mount Input Voltage MIN: 3V Voltage Input MAX: 13.8V Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): LDO06C-005W05-VJ; LDO06C-005W05-HJ; Introduction Date: January 14, 2014 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 739261-LDO06C-005W05-SJ
Series: LDO06C
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OVP, SCP
Package: Module
Applications: ITE (Commercial)
Mounting: SMD
Power (Watts): 30W
Size: 0.65" L x 0.41" W x 0.44" H (16.5mm x 10.4mm x 11.2mm)
Number of Outputs: 1
Voltage - Output 1: 0.59 ~ 5.1 V
Efficiency: 92%
Family Name: LDO06C-005W05
Categories: Power Supplies - Board Mount
Input Voltage MIN: 3V
Voltage Input MAX: 13.8V
Current - Output (Maximum): 6A
Alternative Parts (Cross-Reference): LDO06C-005W05-VJ; LDO06C-005W05-HJ;
Introduction Date: January 14, 2014
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - LDO06C-005W05-SJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LDO06C-005W05-SJ
Power Supplies - Board Mount - DC DC Converters LDO06C-005W05-SJ
DC DC CONVERTER 0.59-5.1V 30W

DC DC CONVERTER 0.59-5.1V 30W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 739261-LDO06C-005W05-SJ LDO06C-005W05-SJ
Product Name Power Supplies Board Mount DCDC Converters - LDO06C-005W05-SJ Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

60W Slimline Single Phase  Single Output Power Supplies - PS-S6024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details