Artesyn Embedded Power Switching Power Supplies LPS105-M

Description
Artesyn LPS105-M Switching Power Supply
Request a Quote Datasheet
Description
Artesyn LPS105-M Switching Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Supplies - 6688873 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
6688873
Switching Power Supplies 6688873
Artesyn LPS105-M Switching Power Supply

Artesyn LPS105-M Switching Power Supply

Supplier's Site
Power Supply, Ac-Dc, Medical, 24V, 4.2A; Power Supply Approvals Artesyn Embedded Technologies - 68R2474 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 24V, 4.2A; Power Supply Approvals Artesyn Embedded Technologies
68R2474
Power Supply, Ac-Dc, Medical, 24V, 4.2A; Power Supply Approvals Artesyn Embedded Technologies 68R2474
POWER SUPPLY, AC-DC, MEDICAL, 24V, 4.2A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W @ 30CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:90V AC to 264V AC; Height:33mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 24V, 4.2A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W @ 30CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:90V AC to 264V AC; Height:33mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 6688873 68R2474
Product Name Switching Power Supplies Power Supply, Ac-Dc, Medical, 24V, 4.2A; Power Supply Approvals Artesyn Embedded Technologies
Type Medical Power Supply DC Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-SDR-480P-24-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 20 amps
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details