Artesyn Embedded Power Ac/dc Open Frame Power Supply, Medical, Fixed, 90 V, 264 V, 60 W, 12 V, 5 A Rohs Compliant Artesyn Embedded Technologies NPS63-M

Description
AC/DC Open Frame Power Supply, Medical, Fixed, 90 V, 264 V, 60 W, 12 V, 5 A RoHS Compliant: Yes
Datasheet
Description
AC/DC Open Frame Power Supply, Medical, Fixed, 90 V, 264 V, 60 W, 12 V, 5 A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac/dc Open Frame Power Supply, Medical, Fixed, 90 V, 264 V, 60 W, 12 V, 5 A Rohs Compliant Artesyn Embedded Technologies - 41T2916 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Medical, Fixed, 90 V, 264 V, 60 W, 12 V, 5 A Rohs Compliant Artesyn Embedded Technologies
41T2916
Ac/dc Open Frame Power Supply, Medical, Fixed, 90 V, 264 V, 60 W, 12 V, 5 A Rohs Compliant Artesyn Embedded Technologies 41T2916
AC/DC Open Frame Power Supply, Medical, Fixed, 90 V, 264 V, 60 W, 12 V, 5 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Medical, Fixed, 90 V, 264 V, 60 W, 12 V, 5 A RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, Medical, 12V, 5A; Power Supply Approvals Artesyn Embedded Technologies - 85R8994 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 12V, 5A; Power Supply Approvals Artesyn Embedded Technologies
85R8994
Power Supply, Ac-Dc, Medical, 12V, 5A; Power Supply Approvals Artesyn Embedded Technologies 85R8994
POWER SUPPLY, AC-DC, MEDICAL, 12V, 5A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):60W; Input Voltage VAC:90V AC to 264V AC; Output Current - Output 1:5ARoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 12V, 5A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):60W; Input Voltage VAC:90V AC to 264V AC; Output Current - Output 1:5ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 41T2916 85R8994
Product Name Ac/dc Open Frame Power Supply, Medical, Fixed, 90 V, 264 V, 60 W, 12 V, 5 A Rohs Compliant Artesyn Embedded Technologies Power Supply, Ac-Dc, Medical, 12V, 5A; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000004629-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details
Switching Power Supplies - 1227128 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details