Artesyn Embedded Power Dc-Dc Conv, Non Iso Pol, 1 O/p, 66W, 12A; Output Power Max Artesyn Embedded Technologies PTH12010WAZ

Description
DC-DC CONV, NON ISO POL, 1 O/P, 66W, 12A; Output Power Max:66W; Output Voltage Min:1.2V; Output Voltage Max:5.5V; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:10.8V; Input Voltage DC Max:13.2V; Height:9mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONV, NON ISO POL, 1 O/P, 66W, 12A; Output Power Max:66W; Output Voltage Min:1.2V; Output Voltage Max:5.5V; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:10.8V; Input Voltage DC Max:13.2V; Height:9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Conv, Non Iso Pol, 1 O/p, 66W, 12A; Output Power Max Artesyn Embedded Technologies - 71K9436 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Non Iso Pol, 1 O/p, 66W, 12A; Output Power Max Artesyn Embedded Technologies
71K9436
Dc-Dc Conv, Non Iso Pol, 1 O/p, 66W, 12A; Output Power Max Artesyn Embedded Technologies 71K9436
DC-DC CONV, NON ISO POL, 1 O/P, 66W, 12A; Output Power Max:66W; Output Voltage Min:1.2V; Output Voltage Max:5.5V; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:10.8V; Input Voltage DC Max:13.2V; Height:9mm RoHS Compliant: Yes

DC-DC CONV, NON ISO POL, 1 O/P, 66W, 12A; Output Power Max:66W; Output Voltage Min:1.2V; Output Voltage Max:5.5V; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:10.8V; Input Voltage DC Max:13.2V; Height:9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 71K9436
Product Name Dc-Dc Conv, Non Iso Pol, 1 O/p, 66W, 12A; Output Power Max Artesyn Embedded Technologies
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details