Artesyn Embedded Power Ac-Dc Converter, Open Frame, 1 O/p, 160W, 7A, 12V; Power Supply Approvals Artesyn Embedded Technologies NFS110-7612

Description
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 160W, 7A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):110W @ 20CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: No
Datasheet
Description
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 160W, 7A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):110W @ 20CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Open Frame, 1 O/p, 160W, 7A, 12V; Power Supply Approvals Artesyn Embedded Technologies - 95F5312 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 160W, 7A, 12V; Power Supply Approvals Artesyn Embedded Technologies
95F5312
Ac-Dc Converter, Open Frame, 1 O/p, 160W, 7A, 12V; Power Supply Approvals Artesyn Embedded Technologies 95F5312
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 160W, 7A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):110W @ 20CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: No

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 160W, 7A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):110W @ 20CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 95F5312
Product Name Ac-Dc Converter, Open Frame, 1 O/p, 160W, 7A, 12V; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
25W to 300W Medical AC-DC External Power Supplies - DTM110PW-360C8 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature -30 to 60 C (-22 to 140 F)
Regulatory Compliance Certifi cations - IEC/ES/EN60601-1, EN60601-1-11, CE Mark (LVD, EMC and RoHS). Designed to meet IEC60335-1
View Details